location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 51A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
51A Black Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7551A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636267375515 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1137855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 12:01:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Feb 2025
Product end of life date
Bullet Points HP 51A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Standard Yield
  • - Black toner page yield: 6500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet M3027, M3035, P3005
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Black toner page yield *
6500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
Q7551A
Quantity per box
1 pc(s)
Total amount of recycled materials used for making
25%
Country of origin
Japan
HP segment
Home
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
388 mm
Depth
165 mm
Height
244 mm
Weight
1,3 kg
Packaging data
Package width
388 mm
Package depth
165 mm
Package height
244 mm
Package weight
1,9 kg
Package type
Box
Other features
Print technology
Laser printing
Technical details
Box contents
Toner cartridge; Recycling guide
Logistics data
Pallet dimensions (W x D x H)
1175 x 1000 x 1118 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1170 x 800 x 1129 mm
Maximum number of stacking cartons
16 pc(s)
Master (outer) cases per pallet layer (EU)
14 pc(s)
Harmonized System (HS) code
84439990
Pallet weight
157 g
EUR-pallet weight
131 g
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
14 pc(s)
Number of cartons per pallet
56 pc(s)
Quantity per pallet
56 pc(s)
Quantity per EUR-pallet
56 pc(s)
Brand Image Product code Product Stock Price from
Pelikan

Pelikan 1209SR toner cartridge 1 pc(s) Black
(show image)
627797 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 1 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)