location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004294
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI Blue
  • - Ambidextrous RF Wireless 25 m
  • - Scroll type: Wheel Buttons quantity: 3
More>>>
Crafted for your hand

Enjoy extra comfort for your right hand through curved grips made of soft rubber.

18-month battery life

Go longer between battery changes thanks to our energy efficient engineering. Plus, M280 automatically puts itself to sleep when you’re not using it.1

Smooth and precise tracking

Get ultra precision and responsiveness with Logitech Advanced Optical Tracking.

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Blue
Ergonomics
On/off switch
Yes
Wireless range
25 m
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
105,4 mm
Depth
67,9 mm
Height
38,4 mm
Weight
91 g
Receiver width
1,44 cm
Receiver depth
1,87 cm
Receiver height
6,1 mm
Receiver weight
1,8 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Receiver type
Nano receiver
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2015-01-07 03:23:18
Uk has collected 15 expert reviews for Logitech M280 mouse Ambidextrous RF Wireless Optical 1000 DPI and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
lazygamer.net
Updated:
2015-07-26 07:37:25
A good mouse could mean the difference between life and death. Who was that snotty email for – your boss or the company that gave you poor service? Chances are, a bad mouse will result in a missclick, sending it off to your boss, which will inevitably lea...
Bottom line If you're looking for a nice wireless compact, but not too small mouse, you can't go wrong with the M280. The lack of a thumb button is an annoyance though, and should be kept in mind if you regularly make use of one. Other than that, it works as expected...
0%
nasilemaktech.com
Updated:
2016-12-29 20:02:54
We've all seen a huge amount of wireless mice from manufacturers of the biggest brands and even ridiculous designs by unnamed Chinese manufacturers. I mean, seriously – there are imitations everywhere, some are their own imaginations, and yet nearly all o...
Bottom line Well, surely the M280 has its shortcomings, but it is definitely up to your own personal preferences. Lack of back/forward buttons is a big no-no for me personally, and scroll wheel side clicks is also something I use quite often – but again, it's up to y...
0%
Brand Image Product code Product Stock Price from
Logitech 910-002584 mouse Office RF Wireless Optical Logitech 910-002584 mouse Office RF Wireless Optical
(show image)
910-002584 910-002584 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-002238 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech 910-002238 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002238 Wireless Mouse M185 0.00
(excl. VAT)
0 (incl. VAT)
Logitech 910-002235 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech 910-002235 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002235 Wireless Mouse M185 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI Logitech Wireless M325 mouse Office Ambidextrous RF Wireless Optical 1000 DPI
(show image)
910-002143 Wireless Mouse M325 0.00
(excl. VAT)
0 (incl. VAT)
Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless Logitech TRACKMAN Wireless Trackball M570 mouse RF Wireless
(show image)
910-002090 TRACKMAN Wireless Trackball M570 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI Logitech Marathon M705 mouse Office Right-hand RF Wireless Laser 1000 DPI
(show image)
910-001950 Marathon Mouse M705 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M510 mouse RF Wireless Laser Logitech M510 mouse RF Wireless Laser
(show image)
910-001826 M510 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
910-001794 Mouse M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI Logitech M90 mouse Office Ambidextrous USB Type-A Optical 1000 DPI
(show image)
910-001793 Mouse M90 0.00
(excl. VAT)
0 (incl. VAT)
Logitech M100 mouse Office USB Type-A Optical Logitech M100 mouse Office USB Type-A Optical
(show image)
910-001604 M100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Belgium 1 distributor(s)
Deutschland 1 distributor(s)