location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PD9025/12 portable DVD/Blu-Ray player Tabletop 22,9 cm (9") 640 x 220 pixels Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD and digital TV PD9025/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD9025/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185605159
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips PD9025/12 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Easy installation and search

Installation and setup is simple and quick. The easy-to-follow user menu will guide you on how to set up the TV. The player automatically searches for all the TV channels available in your area, so you can enjoy your favourite TV programmes right away.

5-hour built-in battery*
5-hour built-in battery*

This Philips player comes with a compact built-in rechargeable battery for long-lasting power. Up to 5 hours of continuous movie, photo and music playback enjoyment can be achieved on a single charge. Just plug in the power cable to recharge the player - it's that simple.

USB connection
USB connection

Simply plug in your portable USB device to the USB connector on your Philips portable DVD player and playback your digital videos, music or photos directly. Now you can share your favourite moments with family and friends.

AC adapter, car adapter
AC adapter, car adapter

This Philips player comes with AC adaptor, car adaptor and AV cable for your convenience.

DVD, DVD+/-RW, (S)VCD, CD
DVD, DVD+/-RW, (S)VCD, CD

The Philips Portable DVD player is compatible with most DVD and CD discs available in the market. DVD, DVD+/-R, DVD+/-RW, (S)VCD and CD – all of them can play on the DVD player. DVD+/-R is a shorthand term for a DVD drive that can accept both of the common recordable DVD formats. Likewise, DVD+/-RW handles both common rewritable disc types.

MP3-CD, CD and CD-RW playback
MP3-CD, CD and CD-RW playback

MP3 is a revolutionary compression technology by which large digital music files can be made up to 10 times smaller without radically degrading their audio quality. A singe CD can store up to 10 hours of music.

Car mount pouch
Car mount pouch

Mount your portable DVD player easily onto your car headrest. You can enjoy DVD movies on the road.

30cm/9" swivel col. LCD panel
30cm/9" swivel col. LCD panel

The screen swivels 180 degrees to give you the optimum viewing angle for watching movies and photos. Rotate the screen or adjust it up and down to cut down on glare and get the best viewing angle possible.

DivX Certified
DivX Certified

With DivX® support, you are able to enjoy DivX encoded videos and movies from the Internet, including purchased Hollywood films. The DivX media format is an MPEG-4-based video compression technology that enables you to save large files like movies, trailers and music videos on media like CD-R/RW and DVD recordable discs, USB storage and other memory cards for playback on your DivX Certified® Philips device.

Features
Form factor *
Tabletop
Product colour *
Black, Silver
Analog signal format system
NTSC, PAL
Playback disc formats *
CD video, SVCD
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW
Playback modes
Fast Backward, Fast forward, Repeat, Shuffle, Zoom
Protection features
Shock resistant
TV tuner integrated
Yes
TV tuner type
DVB-T
Display
Display diagonal *
22,9 cm (9")
Display resolution *
640 x 220 pixels
Display *
LCD
Display diagonal (metric)
23 cm
Audio
Audio decoders
Dolby Digital
MP3 bit rates
32 - 320 Kbit/s
MP3 playback
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs *
1
Headphone connectivity
3.5 mm
Composite video out
1
DC-in jack
Yes
RF ports quantity
1
Loudspeakers
Built-in speaker(s) *
No
File formats
Video formats supported *
DIVX, MPEG4
Audio formats supported
MP3
Storage
Card reader integrated *
No
Power
Power source type *
AC, Battery, DC
AC input frequency
50 - 60 Hz
Battery life (max)
5 h
Rechargeable
Yes
AC input voltage
100-240 V
Weight & dimensions
Width
240,4 mm
Depth
178,4 mm
Height
38,4 mm
Weight
1,02 kg
Technical details
Battery charge indicator
Yes
Shockproof
Yes
Electronic Programme Guide (EPG)
Yes
Modulation
COFDM, QPSK
Pouch
Yes
Packaging data
Package weight
1,8 kg
Packaging content
Handheld remote control
Yes
User guide
Yes
Manual
Yes
Cables included
AC, AV, DC
Warranty card
Yes
AC adapter included
Yes
Antenna
Yes
Other features
Package dimensions (WxDxH)
272 x 73 x 285 mm
Country Distributor
Deutschland 1 distributor(s)