location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra 14401-12 headphones/headset Wireless Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Pro900 Replacement Headset with NFC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14401-12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991017403 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 265711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra 14401-12 headphones/headset Wireless Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Headset
  • - Wireless USB connectivity Bluetooth
  • - Supraaural
  • - Microphone type: Boom
More>>>
Performance
Product type *
Headset
Recommended usage *
Office/Call center
Headset type
Monaural
Product colour *
Black
Country of origin
China
Compatible products
Jabra PRO 925 / PRO 935
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Packaging data
Package width
90 mm
Package depth
190 mm
Package height
20 mm
Package weight
30 g
Logistics data
Harmonized System (HS) code
85183000
Quantity per master (outer) case
72 pc(s)
Other features
Near Field Communication (NFC)
Yes
Brand compatibility
Jabra
Brand Image Product code Product Stock Price from
Jabra 935-15-503-107 headphones/headset Wireless Head-band Office/Call center Bluetooth Charging stand Black Jabra 935-15-503-107 headphones/headset Wireless Head-band Office/Call center Bluetooth Charging stand Black
(show image)
935-15-503-107 Jabra PRO 935 MS, Korea 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 925-15-508-208 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Graphite Jabra 925-15-508-208 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Graphite
(show image)
925-15-508-208 Jabra PRO 925 BT APAC 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 925-15-508-202 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Graphite Jabra 925-15-508-202 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Graphite
(show image)
925-15-508-202 Jabra PRO 925 BT, UK, HK, SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Pro 935 Dual Headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Graphite Jabra Pro 935 Dual Headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Graphite
(show image)
935-15-509-202 Jabra PRO 935, BT, UK,HK,SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 935 Headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black Jabra PRO 935 Headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
(show image)
935-15-503-202 Jabra PRO 935 MS, BT, UK, HK, SG 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 935-15-503-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black Jabra 935-15-503-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
(show image)
935-15-503-201 Jabra PRO 935 MS, BT, EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra PRO 935 Headset Wireless Head-band Office/Call center Bluetooth Black Jabra PRO 935 Headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
935-15-509-201 PRO 935 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 925-15-508-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black Jabra 925-15-508-201 headphones/headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
(show image)
925-15-508-201 Jabra PRO 925 BT, EMEA 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver Jabra 9148-01 headphones/headset Wireless Ear-hook Office/Call center Black, Silver
(show image)
9148-01 9148-01 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN9120 FlexBoom NC Duo Headset Wireless Head-band Office/Call center Bluetooth Jabra GN9120 FlexBoom NC Duo Headset Wireless Head-band Office/Call center Bluetooth
(show image)
9129-808-101 GN 9120 Duo, Flex, NC Mic,DECT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 2 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)