location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EP-PG920 Smartphone Black AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP-PG920
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-PG920IBEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086686334
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 261801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:47:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EP-PG920 Smartphone Black AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Smartphone
  • - Charger type: Indoor
  • - Power source type: AC
  • - Black
  • - Contactless
  • - 5 V Maximum output voltage: 5 V
More>>>
Performance
Charger compatibility *
Smartphone
Power source type *
AC
Micro-USB 2.0 ports quantity
1
Charger type *
Indoor
Operating principle
Contactless
Compatibility
Galaxy S6/Galaxy S6 edge
Design
Product colour *
Black
Power
Input voltage
5 V
Maximum output voltage
5 V
AC adapter output current
1 A
Weight & dimensions
Width
97 mm
Height
16,8 mm
Weight
87,5 g
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:55:57
Uk has collected 2 expert reviews for Samsung EP-PG920 Smartphone Black AC Indoor and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
gadgetguy.com.au
Updated:
2017-05-01 05:55:54
The future is wireless, something you probably know as you begin to see more headphones without cables and computer accessories without cords. But what about charging your phone: can this be done without cables, too?When your phone is out of battery power...
Good Charges pretty much anything supporting the Qi charge format, meaning not just Samsung's devices...
Bad Unnecessary, Expensive...
Bottom line There's no doubt that the world we're moving towards will be wireless, and you can now provided you have a phone that supports this.We do need to note that Samsung isn't alone in producing wireless chargers, and there are quite a few brands making these...
80%
Brand Image Product code Product Stock Price from
Samsung ETA0U10E Mobile phone Black AC Indoor Samsung ETA0U10E Mobile phone Black AC Indoor
(show image)
ETA0U10EBEC ETA0U10E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)
Deutschland 1 distributor(s)