location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC U321Hi-MT Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U321Hi-MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003945 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695611771
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:28
The date of the most recent change of this product data-sheet in Icecat.
ExternalControlManual-Appendix-english (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NaViSet Administrator 2 (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC U321Hi-MT Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra short throw projector White
  • - DLP 3200 ANSI lumens
  • - Lamp 3000 h
  • - 1080p (1920x1080) 16:9 10000:1
  • - Screen size compatibility: 2159 - 2540 mm (85 - 100")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 8 W
  • - AC 312 W
More>>>
Projector
Supported aspect ratios
16:9
Screen size compatibility *
2159 - 2540 mm (85 - 100")
Projection distance
0,195 - 0,306 m
Projector brightness *
3200 ANSI lumens
Projection technology *
DLP
Projector native resolution *
1080p (1920x1080)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:9
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
-5 - 5°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
260 W
Lamp power (economic mode)
220 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Fixed focal length
3,72 mm
Aperture range (F-F)
2,4 - 2,4
Zoom capability
Yes
Zoom type
Manual
Throw ratio
0.25:1
Offset
65%
Video
Analog signal format system *
NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
3D Ready
Yes
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 832 x 624, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1152 x 870, 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1280 x 960, 1360 x 768 (WXGA), 1366 x 768, 1400 x 1050 (SXGA+), 1440 x 900, 1600 x 1200 (UXGA), 1600 x 900, 1920 x 1080 (HD 1080)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity
2
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
AUX in
Yes
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
USB connector type
Mini-USB, USB Type-A
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Network
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
On Screen Display (OSD)
Yes
Noise level *
34 dB
Password protection
Yes
Certification
CE; Gost-R; TÜV GS
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
8 W
Number of built-in speakers
1
Design
Product type *
Ultra short throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
312 W
Power consumption (standby) *
0,3 W
Power consumption (economy mode)
264 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
383 mm
Depth
308 mm
Height
85 mm
Weight *
4,7 kg
Packaging content
Handheld remote control *
Yes
Remote control type
IR
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Mounting brackets included
Yes
Technical details
Compliance certificates
RoHS
Other features
RS-232 ports
1
Brand Image Product code Product Stock Price from
NEC P502H Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White NEC P502H Large venue projector 4000 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003901 P502H 0.00
(excl. VAT)
0 (incl. VAT)
NEC M363X Standard throw projector 3600 ANSI lumens DLP XGA (1024x768) 3D White NEC M363X Standard throw projector 3600 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003980 M363X 0.00
(excl. VAT)
0 (incl. VAT)
NEC M403X Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) 3D White NEC M403X Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003979 M403X 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM352Wi-MT Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White NEC UM352Wi-MT Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003955 UM352Wi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM301Wi-MT Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White NEC UM301Wi-MT Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003940 UM301Wi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC U321Hi-MP Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White NEC U321Hi-MP Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003944 U321Hi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC M322H Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White NEC M322H Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003888 M322H 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM351Wi Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White NEC UM351Wi Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
40000900 UM351Wi Interactive Multi-Pen Whiteboard Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM301Wi Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White NEC UM301Wi Ultra short throw projector 3000 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
40000901 UM301Wi Interactive Multi-Pen Whiteboard Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM351Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White NEC UM351Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003910 UM351Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)