location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WPN511 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WPN511
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPN511FS
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WPN511 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PC Card
  • - 108 Mbit/s
More>>>
Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PC Card
Network
Maximum data transfer rate *
108 Mbit/s
Modulation
CCK, DBPSK, DQPSK, QPSK
Network
Security algorithms
WPA-PSK
Weight & dimensions
Width
54 mm
Depth
119 mm
Height
6 mm
Weight
46 g
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:57:21
Uk has collected 3 expert reviews for NETGEAR WPN511 108 Mbit/s and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Brand Image Product code Product Stock Price from
NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s
(show image)
WPN111CN RANGEMAX WIRELESS USB 2.0 ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RANGEMAX WIRELESS PCI ADAPTER Internal 108 Mbit/s NETGEAR RANGEMAX WIRELESS PCI ADAPTER Internal 108 Mbit/s
(show image)
WPN311CN RANGEMAX WIRELESS PCI ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s
(show image)
WPN111NA RANGEMAX WIRELESS USB 2.0 ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RANGEMAX WIRELESS PCI ADAPTER Internal 108 Mbit/s NETGEAR RANGEMAX WIRELESS PCI ADAPTER Internal 108 Mbit/s
(show image)
WPN311NA RANGEMAX WIRELESS PCI ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RANGEMAX WIRELESS PCI ADAPTER Internal 108 Mbit/s NETGEAR RANGEMAX WIRELESS PCI ADAPTER Internal 108 Mbit/s
(show image)
WPN311GR RANGEMAX WIRELESS PCI ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s
(show image)
WPN111GR RANGEMAX WIRELESS USB 2.0 ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RANGEMAX WIRELESS PCI ADAPTER Internal 108 Mbit/s NETGEAR RANGEMAX WIRELESS PCI ADAPTER Internal 108 Mbit/s
(show image)
WPN311IS RANGEMAX WIRELESS PCI ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s
(show image)
WPN111IS RANGEMAX WIRELESS USB 2.0 ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s NETGEAR RANGEMAX WIRELESS USB 2.0 ADAPTER 108 Mbit/s
(show image)
WPN111GE RANGEMAX WIRELESS USB 2.0 ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RANGEMAX WIRELESS PCI ADAPTER Internal 108 Mbit/s NETGEAR RANGEMAX WIRELESS PCI ADAPTER Internal 108 Mbit/s
(show image)
WPN311GE RANGEMAX WIRELESS PCI ADAPTER 0.00
(excl. VAT)
0 (incl. VAT)