location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sitecom Firewire 800 Cable 9/4-pin - 1.8m 1,8 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sitecom Check ‘Sitecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firewire 800 Cable 9/4-pin - 1.8m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FW-110
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘Sitecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sitecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Brand Image Product code Product Stock Price from
Sitecom

Sitecom Firewire 800 cable 9/9 pin - 1.8m 1,8 m Black
(show image)
FW-112 Firewire 800 cable 9/9 pin - 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom FW-113 Firewire 800 Cable 9/9 pin 4.5m 4,5 m Black
(show image)
FW-113 FW-113 Firewire 800 Cable 9/9 pin 4.5m 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Firewire 800 cable 9/6-pin – 1.8m 1,8 m Black
(show image)
FW-111 Firewire 800 cable 9/6-pin – 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom FW-100 FireWire cable 1,8 m Black
(show image)
FW-100 Firewire Cable 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom FW-103 FireWire cable 1,8 m Black
(show image)
FW-103 Firewire Cable 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Firewire cable 6/6 pin 1.8m 1,8 m Black
(show image)
FW-101 Firewire cable 6/6 pin 1.8m 0.00
(excl. VAT)
0 (incl. VAT)