location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBI1614 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBI1614
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI1614
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965985892
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Nov 2024 15:03:07
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBI1614 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBI1614 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Lenovo
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Lenovo 92P1141 laptop spare part Battery Lenovo 92P1141 laptop spare part Battery
(show image)
92P1141 92P1141 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4777 laptop spare part Battery Lenovo 42T4777 laptop spare part Battery
(show image)
42T4777 42T4777 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4670 laptop spare part Battery Lenovo 42T4670 laptop spare part Battery
(show image)
42T4670 42T4670 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4569 laptop spare part Battery Lenovo 42T4569 laptop spare part Battery
(show image)
42T4569 42T4569 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 42T4513 laptop spare part Battery Lenovo 42T4513 laptop spare part Battery
(show image)
42T4513 42T4513 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 6 cell Battery Lenovo 6 cell Battery
(show image)
FRU42T4778 6 cell 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 6-Cell, 10.8V, 5200mAh Battery Lenovo 6-Cell, 10.8V, 5200mAh Battery
(show image)
FRU92P1139 6-Cell, 10.8V, 5200mAh 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo FRU42T4670 laptop spare part Battery Lenovo FRU42T4670 laptop spare part Battery
(show image)
FRU42T4670 FRU42T4670 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 10.8V 5200mAh Battery Lenovo 10.8V 5200mAh Battery
(show image)
92P1138 10.8V 5200mAh 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo FRU42T4777 laptop spare part Battery Lenovo FRU42T4777 laptop spare part Battery
(show image)
FRU42T4777 FRU42T4777 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)