location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PowerBolt 2.6 Smartphone, Tablet Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerBolt™ 2.6 Car Charger — Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K38226WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896382263 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington PowerBolt 2.6 Smartphone, Tablet Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Smartphone, Tablet
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - Cable length: 1 m LED indicators
  • - 13 W
More>>>
2.6A/13 Watt Output
2.6A/13 Watt Output

Provides the fastest charge possible for your tablet or smartphone with high-quality components so you can power up the device’s battery in less time while knowing the internal electronics are completely safe

PowerWhiz™ Technology
PowerWhiz™ Technology

A smart chip inside the charger automatically detects your device and its specific power needs, creating the correct “handshake” between the device and the charging port to deliver a faster, safer charge

Hardwired Micro USB Cable
Hardwired Micro USB Cable

The 3-foot cable is directly attached to the charger so you don’t ever have to worry about remembering your device’s Charge & Sync USB cable and easily connects even if your phone or tablet is in a case or folio

Blue LED Indicator
Blue LED Indicator

Small light on the front of the charger illuminates when plugged in, letting you know your charger is ready to provide power

Compact Design
Compact Design

The low profile of the charger blends in seamlessly with any vehicle interior

Performance
Charger compatibility *
Smartphone, Tablet
Power source type *
Cigar lighter
Micro-USB 2.0 ports quantity
1
Charger type *
Auto
Design
Product colour *
Black
Cable length
1 m
LED indicators
Ready
Power
Maximum power
13 W
Port 1 output current
2,6 A
Logistics data
Country of origin
China
Other features
Integrated USB cable
Yes
Connector(s)
Micro-USB
Brand Image Product code Product Stock Price from
Kensington K38212US mobile device charger Universal Black AC Indoor Kensington K38212US mobile device charger Universal Black AC Indoor
(show image)
K38212US K38212US
Kensington K33346US-CL mobile device charger Mobile phone, MP3, Netbook, Laptop, PDA Black AC Indoor Kensington K33346US-CL mobile device charger Mobile phone, MP3, Netbook, Laptop, PDA Black AC Indoor
(show image)
K33346US-CL K33346US-CL
Country Distributor
United States 1 distributor(s)