location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 62015 paddle 2 pc(s) Black, Yellow Plastic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oars
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62015 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138917864 show
Category: Paddles Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2024 18:14:57
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
Black, Yellow
Material *
Plastic
Easy to assemble
Yes
Package type
Blister
Intrastat code
95062900
Interleaved Two of Five (ITF-14)
66942138983755
Weight & dimensions
Length *
1240 mm
Weight & dimensions
Weight
631 g
Package width
210 mm
Package depth
650 mm
Package height
90 mm
Package volume
58000 cm³
Packaging content
Number of products included *
2 pc(s)
Logistics data
Minimum order quantity
12 pc(s)
Quantity per pallet
240 pc(s)
Brand Image Product code Product Stock Price from
Bestway 65307 paddle 1 pc(s) Stand up paddle Black Fiberglass Bestway 65307 paddle 1 pc(s) Stand up paddle Black Fiberglass
(show image)
65307 65307
Bestway 62064 paddle 2 pc(s) Multi-purpose paddle Black, Metallic Aluminium Bestway 62064 paddle 2 pc(s) Multi-purpose paddle Black, Metallic Aluminium
(show image)
62064 2 units Sectional Aluminum Oars