location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF660 feeding bottle 125 ml Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF660/19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103756095
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 05:45:05
The date of the most recent change of this product data-sheet in Icecat.
Technical details
Product colour
Transparent, White
Bottle capacity *
125 ml
Easy to clean
Yes
Country of origin
United Kingdom
Natural feeding bottle (125 ml/ 4 oz)
1 pc(s)
Handle(s)
Yes
Anti-colic valve
Yes
Technical details
Highly durable
Yes
Easy mounting
Yes
Recommended age (min)
0 month(s)
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
1
Number of nipples included *
1
Pacifier included
Yes
Brand Image Product code Product Stock Price from
Philips AVENT SCF145/06 feeding bottle Blue Philips AVENT SCF145/06 feeding bottle Blue
(show image)
SCF145/06 SCF145/06 Bottle and teat brush
Philips AVENT SCF143/06 feeding bottle White Philips AVENT SCF143/06 feeding bottle White
(show image)
SCF143/06 Sealing discs for feeding bottle