location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 3003WLMi Sempron3000+ 256MB 40GB QW 39,1 cm (15.4") 0,25 GB DDR-SDRAM SiS M760GX Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 3003WLMi Sempron3000+ 256MB 40GB QW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.A5505.474
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 06:23:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 3003WLMi Sempron3000+ 256MB 40GB QW 39,1 cm (15.4") 0,25 GB DDR-SDRAM SiS M760GX Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixels 16:10
  • - 0,25 GB DDR-SDRAM
  • - 40 GB
  • - SiS M760GX
  • - 1,5 h
  • - Windows XP Home Edition
More>>>
Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
AMD
Processor frequency *
1,8 GHz
Memory
Internal memory *
0,25 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
HDD speed
4200 RPM
Graphics
Discrete graphics card model *
SiS M760GX
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
MS-Sound compatible
Number of built-in speakers
2
Network
Networking features
Ethernet/Fast Ethernet/IEEE 802.11b/IEEE 802.11g
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Ports & interfaces
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Bundled software
Norton AntiVirus, CyberLink PowerDVD, Adobe Reader, Acer Arcade, Acer Empowering Technology, NTI CD Maker, Acer Launch Manager
Battery
Number of battery cells
4
Battery life (max)
1,5 h
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Weight *
2,76 kg
Other features
Infrared data port
No
Dimensions (WxDxH)
364 x 279 x 39 mm
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K ITU V.92
Brand Image Product code Product Stock Price from
Acer Aspire My Laptop Bundle 2005 B 39,1 cm (15.4") 0,25 GB DDR-SDRAM 40 GB Windows XP Home Edition Acer Aspire My Laptop Bundle 2005 B 39,1 cm (15.4") 0,25 GB DDR-SDRAM 40 GB Windows XP Home Edition
(show image)
MYLAPTOPBUNDLE 1 My Laptop Bundle 2005 B 0.00
(excl. VAT)
0 (incl. VAT)