location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-K5082S toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner laser Noir CLT-K5082S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-K5082S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993448166
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:00:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-K5082S toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 2500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
CLP-620/CLP-670/CLX-6220/CLX-6250
Quantity per pack *
1 pc(s)
Black toner page yield *
2500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Weight & dimensions
Weight
1,16 kg
Packaging data
Package width
403 mm
Package depth
278 mm
Package height
140 mm
Package weight
1,86 kg
Package tare weight
527 g
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Number of pallets per intermodal container (20ft)
20 pc(s)
Number of pallets per intermodal container (40ft)
20 pc(s)
Pallet width
117,2 cm
Pallet length
86,2 cm
Pallet height
12 cm
Number of cartons per pallet (intermodal container 20ft)
220 pc(s)
Number of cartons per pallet (intermodal container 40ft)
460 pc(s)
Master (outer) case width
566 mm
Master (outer) case length
411 mm
Master (outer) case height
329 mm
Master (outer) case weight
8,94 kg
Master (outer) case tare weight
1,5 kg
Quantity per master (outer) case
4 pc(s)
Brand Image Product code Product Stock Price from
Samsung CLT-K5082L toner cartridge 1 pc(s) Original Black Samsung CLT-K5082L toner cartridge 1 pc(s) Original Black
(show image)
CLT-K5082L CLT-K5082L 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-M5082L toner cartridge 1 pc(s) Original Magenta Samsung CLT-M5082L toner cartridge 1 pc(s) Original Magenta
(show image)
CLT-M5082L CLT-M5082L 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung CLT-Y5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLT-Y5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65075DK Yellow Laser Toner - Samsung CLT-Y5082L - For Samsung CLP 6x0 / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLT-M5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLT-M5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65074DK Magenta Laser Toner - Samsung CLT-M5082L - For Samsung CLP 6x0 / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLT-C5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLT-C5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65073DK Cyan Laser Toner - Samsung CLT-C5082L - For Samsung CLP 6x0 / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung CLT-K5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung CLT-K5082L - For Samsung CLP 6x0 / CLX 62x0 series toner cartridge 1 pc(s)
(show image)
65072DK Black Laser Toner - Samsung CLT-K5082L - For Samsung CLP 6x0 / CLX 62x0 series 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLT-M5082S toner cartridge 1 pc(s) Original Magenta Samsung CLT-M5082S toner cartridge 1 pc(s) Original Magenta
(show image)
CLT-M5082S CLT-M5082S 0.00
(excl. VAT)
0 (incl. VAT)