location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R245 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R245
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C606021
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2020 17:49:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo R245 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - 3,81 cm (1.5") LCD
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Display
LCD
Display diagonal
3,81 cm (1.5")
Country of origin
Japan
Paper handling
Standard media sizes
No. 10, DL, Legal, A4, B5, A5, 130 x 180 mm, 130x200mm, C6, A6, 4x6", 100 x 150 mm, 90x130mm, Letter
Ports & interfaces
USB port *
Yes
USB 1.1 ports quantity
1
SmartCard slot
Yes
Performance
Compatible memory cards
Microdrive, MiniSD, MMC, SmartMedia
Weight & dimensions
Weight
5 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
Epson Creativity Suite
Package width
332 mm
Package depth
495 mm
Package height
242 mm
Packaging data
Package weight
6,5 kg
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
2,09 m
Quantity per pallet layer
4 pc(s)
Quantity per pallet
32 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2,09 m
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
48 pc(s)
Other features
Dimensions (WxDxH)
436 x 268 x 172 mm
Connectivity technology
Wired
Mac compatibility
Yes
Compatible ink types, supplies
Black, Cyan, Magenta, Yellow
Print speed (black, normal quality, A4/US Letter)
20 ppm
Print speed (colour, normal quality, A4/US Letter)
19 ppm
Compatible operating systems
Mac OS Classic 9.1 Mac OS X 10.2 Windows XP/2000/Me/98