location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp RP9 G1 9018 i5-6500T 2,5 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP9 G1 Retail System Model 9018
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y6A40EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781536819 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2017
Product end of life date
Bullet Points HP rp RP9 G1 9018 i5-6500T 2,5 GHz All-in-One 47 cm (18.5") 1366 x 768 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One 47 cm (18.5") Black
  • - Touchscreen
  • - Intel® Core™ i5 2,5 GHz 6 MB
  • - DDR4-SDRAM 4 GB
  • - HDD 500 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Powered USB
  • - 230 W
More>>>
Make a big impression in a small footprint

Create a welcoming point of contact for your customers with a contemporary design that has edge-to-edge, 46,99 cm (18.5”) diagonal, 10-point multi-touch glass and optional integrated peripherals.[1]

Powerhouse performer

Deploy the system—available with 6th generation Intel® processors, M.2 storage, a bay for a 6,35 cm (2.5") SSD or HDD, efficient DDR4 memory, and wired or wireless[1,2] network connectivity—anywhere you need a reliable, high-performance All-in-One.

Versatility for every demand

Customize each system for your specific usability requirements—in a kiosk, on a counter or a pole—with mounting and hardware options.[3] Choose your processor, operating system, peripherals[1], and more.

Designed and tested to work as hard as you do

Make a confident IT choice with a reliability-tested system that has built-in security and manageability, a stable 5-year lifecycle for consistent, staggered installations, and is backed by a 3-year limited warranty and optional HP Care Pack.[4]

Display
Display diagonal *
47 cm (18.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touchscreen technology
Projected capacitive system
Processor
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6500T
Processor cores
4
Processor frequency
2,5 GHz
Processor cache
6 MB
Processor front side bus
3,1 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory
32 GB
Number of memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Storage
Total storage capacity *
500 GB
Storage media *
HDD
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics
Multimedia
Built-in speaker(s)
Yes
Multimedia
Number of speakers
2
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Powered USB
Yes
DisplayPorts quantity
1
Line-in
Yes
Line-out
Yes
RS-232 ports
2
Design
Chassis type
All-in-One
Product colour
Black
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Power
Power supply
230 W
Weight & dimensions
Width (with stand)
462,2 mm
Depth (with stand)
249 mm
Height (with stand)
351,1 mm
Weight
5,6 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR