location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AU097AA internal hard drive 500 GB 7200 RPM 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AU097AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU097AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962133910 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 164513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Bullet Points HP AU097AA internal hard drive 500 GB 7200 RPM 2.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 7200 RPM Serial ATA
  • - Laptop
  • - 140 g
More>>>
Features
HDD capacity *
500 GB
HDD speed *
7200 RPM
HDD size *
2.5"
Interface *
Serial ATA
Component for *
Laptop
Power
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Weight & dimensions
Width
146 mm
Depth
127 mm
Weight & dimensions
Weight
140 g
Other features
Data transfer rate
150 Gbit/s
Operating temperature (T-T)
41 - 140 °F
Compatible products
6530b, 6535b, 6730b, 6735b EliteBook 6930p, EliteBook 8440p, EliteBook 8440w, EliteBook 8460p, EliteBook 8460w, EliteBook 8530p, EliteBook 8530w, EliteBook 8540p, EliteBook 8540w, EliteBook 8560p, EliteBook 8560w, EliteBook 8740w, EliteBook 8760w ProBook 6360b, ProBook 6440b, ProBook 6445b, ProBook 6450b, ProBook 6455b, ProBook 6460b, ProBook 6540b, ProBook 6545b, ProBook 6550b, ProBook 6555b, ProBook 6560b
Brand Image Product code Product Stock Price from
CoreParts

CoreParts IB500002I331 internal hard drive 500 GB 7200 RPM Serial ATA
(show image)
IB500002I331 IB500002I331 0.00
(excl. VAT)
0 (incl. VAT)