location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX TMP-07 computer monitor 17,8 cm (7") 1024 x 600 pixels LCD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMP-07
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10101207.107
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ProDVX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2022 09:28:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX TMP-07 computer monitor 17,8 cm (7") 1024 x 600 pixels LCD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 17,8 cm (7") LCD TFT
  • - 1024 x 600 pixels 17:10
  • - 240 cd/m² 600:1
  • - 6 W
More>>>
Display
Display diagonal *
17,8 cm (7")
Display resolution *
1024 x 600 pixels
Native aspect ratio *
17:10
Display technology *
LCD
Panel type *
TFT
Backlight type
Edge LED
Touchscreen *
Yes
Touchscreen technology
Projected capacitive system
Touch technology
Multi-touch
Number of simultaneous touchpoints
10
Display brightness (typical)
240 cd/m²
Screen shape *
Flat
Contrast ratio (typical) *
600:1
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Windows operating systems supported
Yes
Multimedia
Built-in speaker(s) *
No
Design
Product colour *
Black
Housing material
Metal, Plastic
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Ergonomics
VESA mounting *
Yes
Wall mountable
Yes
Power
Power consumption (typical) *
6 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (without stand)
180 mm
Depth (without stand)
24 mm
Height (without stand)
120 mm
Weight (without stand)
450 g
Other features
Certification
FCC, CE, RoHS
Country Distributor
Nederland 2 distributor(s)