location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6545b Notebook PC M520 39,6 cm (15.6") HD+ 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 6545b Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN189EA
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2025 20:33:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2010
Product end of life date
brochure (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 6545b Notebook PC M520 39,6 cm (15.6") HD+ 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - M520 2,3 GHz
  • - 39,6 cm (15.6") HD+ 1600 x 900 pixels 16:9
  • - 2 GB DDR2-SDRAM 1 x 2 GB
  • - 320 GB
  • - AMD Mobility Radeon HD 4200
  • - Bluetooth 2.1+EDR
  • - 5 h
  • - Windows 7 Professional
More>>>
Design
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1600 x 900 pixels
HD type
HD+
Native aspect ratio
16:9
Processor
Processor model *
M520
Processor frequency *
2,3 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Memory upgrade
8 GB
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 4200
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Audio included
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated microphone (integrated dual-microphone array with webcam)
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
I/O ports
4 USB 2.0 ports, VGA, DisplayPort, stereo microphone in, stereo headphone/line out, 1394a, power connector, RJ-45, RJ-11, serial port, docking connector, secondary battery connector
Modem (RJ-11) ports
1
TV-out
No
Serial ports quantity
1
Performance
Motherboard chipset
AMD M880G
Keyboard
Keyboard type
Full-sized + numeric keypad
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Operating system installed *
Windows 7 Professional
Bundled software
HP QuickLook 3, HP QuickWeb, HP Power Assistant, Skype, WinZip 12
Battery
Number of battery cells
6
Battery life (max)
5 h
Power
DC-in jack
Yes
Security
Security management description
McAfee Security Solution, Kensington Lock slot
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
371,4 mm
Depth
248 mm
Height (front)
3,48 cm
Weight *
2,69 kg
Video
Video card features
ATI Mobility Radeon HD 4200 (Integrated Graphics)
Other features
Wireless technology
IEEE 802.11a/b/g/n
LightScribe
Yes
Infrared data port
No
Type
PC
Dimensions (WxDxH)
371,4 x 248 x 34,8 mm
Display
LCD
Power requirements
External 90W HP Smart AC Adapter, HP Fast Charge 6-cell (55 WHr) Li-Ion battery or 9-cell (93 WHr) Li-Ion battery, optional HP (52 WHr) Extended Life Battery, optional HP (95 WHr) Ultra-Capacity Battery, HP Long Life Battery
Docking solution
HP 90W Docking Station, HP 120W Advanced Docking Station, HP Monitor Stand, HP Basic Adjustable Stand, HP Adjustable Notebook Stand (all sold separately)
Expansion slots
Slots available for additional devices: 1 ExpressCard/54 slot, Media Card Reader
TV-in port
No
Compatible operating systems
Genuine Windows 7 Ultimate, Genuine Windows Vista Home Basic, Genuine Windows Vista Enterprise, SuSE Linux Enterprise Desktop 10, FreeDOS
Maximum HDD capacity
500 GB
Wireless option type
Yes
Protection tools
HP ProtectTools, TPM Embedded Security Chip 1.2, Enhanced Pre-Boot Security, HP Spare Key, HP Disk Sanitizer, Enhanced Drive Lock, Drive Encryption for HP ProtectTools, Credential Manager for HP ProtectTools, File Sanitizer for HP ProtectTools
HDD controller type
SATA (7200 rpm)
Minimum storage drive space
250 GB
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:39:48
Uk has collected 3 expert reviews for HP ProBook 6545b Notebook PC M520 39.6 cm (15.6") HD+ 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%