location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung GT-S5600 7,11 cm (2.8") 92 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-S5600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-S5600PWA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung GT-S5600 7,11 cm (2.8") 92 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G White
  • - 7,11 cm (2.8") 240 x 320 pixels Touchscreen
  • - Rear camera resolution (numeric): 3,2 MP
  • - Bluetooth 2.1+EDR
  • - FM radio
  • - Assisted GPS (A-GPS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Design
Product colour *
White
Display
Display diagonal *
7,11 cm (2.8")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
16.78 million colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
80 MB
Camera
Rear camera resolution (numeric)
3,2 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera *
Yes
Built-in flash
Yes
Digital zoom
4x
Sensor type
CMOS
Network
Mobile network generation *
3G
Data network *
3G, Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1000 mAh
Talk time (2G) *
3,8 h
Standby time (2G) *
195 h
Weight & dimensions
Weight *
92 g
Width
103 mm
Depth
55 mm
Height
13 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
2000 entries
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
GPS Performance
Assisted GPS (A-GPS) *
Yes
Other features
Networking type
GSM
Operating frequency
850/ 900/ 1800/ 1900 MHz
Video capability
Yes
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:09:06
Uk has collected 22 expert reviews for Samsung GT-S5600 7.11 cm (2.8") 92 g White and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcworld.co.nz
Updated:
2013-11-15 23:09:04
Samsung seems to be making something of a specialty out of iPhone-lite type smartphones and the S5600V is the latest in this line – it even looks like an iPhone knock-off. With a 71mm capacitive touchscreen and 3G connectivity for $399 you can’t reall...
75%
trustedreviews.com
Updated:
2013-11-15 23:09:04
Not everyone can afford a handset as expensive as the iPhone , HTC Hero or Palm Pre . Manufacturers like LG and Samsung are well aware of this and have created a range of much cheaper touchscreen mobiles, like the S5600, to fill this gap. The S5600 can be...
Bottom line The S5600 doesn't exactly break any new ground, but it does cover most of the bases nicely and at a reasonable price. As a result we think those looking for a simple, low cost, touchscreen phone should definitely check it out...
80%
tracyandmatt.co.uk
Updated:
2013-11-15 23:09:04
The Samsung S5600 is yet another touch screen device from Samsung continuing the theme of simplicity and practicality gloriously blended with great stylish design.At first glance you may struggle to differentiate between the S5600 and the host of other...
Bottom line In conclusion the Samsung S5600 is a small, light and compact touch screen. Simple to use and a lower price tag, perfect? No far from it but that does not take away from the fact that the S5600 from Samsung is a great little phone perfect for the aver...
0%
Brand Image Product code Product Stock Price from
Samsung S5600 7,11 cm (2.8") 92 g Red Samsung S5600 7,11 cm (2.8") 92 g Red
(show image)
GT-S5600CRAX S5600 0.00
(excl. VAT)
0 (incl. VAT)