More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Rack 10636 G2 (no Door) Shock Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF015A

Show alternative article codes used in the online market place
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created by HPE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
185738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
28 Sep 2023 14:34:13
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
AF099A | Rack Cable Management Kit |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
361591-B21 | 2U Universal Locking Drawer |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
361589-B21 | Light Kit for 10000 Series Rack |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
356578-B21 | 10K 1U Rack Mount Kit |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
257413-B21 | 10000 Rack Roof Mount Fan (110V) Kit |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
168233-B21 | Compaq Cable Management D Rings |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
379820-B21 | Rack Cable Management Velcro Clips |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
257414-B21 | 10000 Rack Roof Mount Fan (220V) Kit |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AF076A | 11K G2 Rack Tie Down Kit |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
120672-B21 | 9000 and 10000 Rack Ballast Kit |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|