location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBA1040 power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBA1040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBA1040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327044482 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:58:14
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBA1040 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBA1040 power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 110-230 V Input frequency: 50 - 60 Hz Output voltage: 19 V
  • - Purpose: Laptop AC-to-DC
  • - Detachable power connectors
  • - 1 pc(s)
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black Samsung AA-PA3NS90 power adapter/inverter Indoor 90 W Black
(show image)
AA-PA3NS90/E AA-PA3NS90 0.00
(excl. VAT)
0 (incl. VAT)
Samsung BA44-00233A power adapter/inverter Indoor Black Samsung BA44-00233A power adapter/inverter Indoor Black
(show image)
BA44-00233A BA44-00233A 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1219 power adapter/inverter Indoor 90 W Black
(show image)
MBA1219 MBA1219 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBC1205 power adapter/inverter Black
(show image)
MBC1205 MBC1205 0.00
(excl. VAT)
0 (incl. VAT)
Samsung AA-PA1N90W power adapter/inverter Black Samsung AA-PA1N90W power adapter/inverter Black
(show image)
AA-PA1N90W AA-PA1N90W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung AC Power Adapter - 90W power adapter/inverter Black Samsung AC Power Adapter - 90W power adapter/inverter Black
(show image)
AA-PA1N90W/E AC Power Adapter - 90W 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1026 power adapter/inverter Indoor 65 W Black
(show image)
MBA1026 MBA1026 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)