location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WAG200G wireless router Fast Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WAG200G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAG200G-EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 295805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys WAG200G wireless router Fast Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 802.11g
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
More>>>
WAN connection
DSL WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
802.11g
Wi-Fi standards
802.11b, 802.11g
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
VPN support
IPSec PPTP L2TP
DSL features
ADSL
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Reset button
Yes
Security
Security algorithms
WEP, WPA
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP server
Yes
Supported network protocols
NTP, PPPoE, PPPoA
Design
LED indicators
DSL
Antenna
Antenna design *
External
Antennas quantity
1
Features
Firmware upgradeable
Yes
Weight & dimensions
Weight
350 g
Other features
xDSL connection
Yes
Brand Image Product code Product Stock Price from
3com

3com 3CRWER300-73-ME wireless router
(show image)
3CRWER300-73-ME 3CRWER300-73-ME 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Wireless G VPN Router+Wireless-G Business USB Network Adapter wireless router
(show image)
WRV200-EU+WUSB200-EU Wireless G VPN Router+Wireless-G Business USB Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco Wireless G VPN Router+Range Booster wireless router
(show image)
WRV200-UK Wireless G VPN Router+Range Booster 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6304Wg wireless router
(show image)
BR-6304WG BR-6304Wg 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin N wireless router
(show image)
F5D8233DF4 N Wireless Router 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6204Wg wireless router Fast Ethernet White
(show image)
BR-6204WG BR-6204Wg 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter wireless router Linksys Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter wireless router
(show image)
WAG200G-EU+WUSB54GC-EU Wireless-G ADSL Home Gateway + Compact Wireless USB NW Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco WRV200 wireless router
(show image)
WRV200 WRV200 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER200-75-ME wireless router
(show image)
3CRWER200-75-ME 3CRWER200-75-ME 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWER100-75-ME wireless router
(show image)
3CRWER100-75-ME 3CRWER100-75-ME 0.00
(excl. VAT)
0 (incl. VAT)