location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML11997 projector lamp 160 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML11997
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML11997
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327737247
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:33:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts ML11997 projector lamp 160 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Sanyo
  • - 1 pc(s)
More>>>
Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML10960 projector lamp 270 W
(show image)
ML10960 ML10960 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10881 projector lamp 200 W
(show image)
ML10881 ML10881 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10925 projector lamp 156 W
(show image)
ML10925 ML10925 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10926 projector lamp 200 W
(show image)
ML10926 ML10926 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10933 projector lamp 190 W
(show image)
ML10933 ML10933 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10932 projector lamp 250 W
(show image)
ML10932 ML10932 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10931 projector lamp 200 W
(show image)
ML10931 ML10931 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10934 projector lamp 165 W
(show image)
ML10934 ML10934 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10942 projector lamp 120 W
(show image)
ML10942 ML10942 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10941 projector lamp 120 W
(show image)
ML10941 ML10941 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)