location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket 2.3 x 3.4 in (5.8 x 8.7 cm) Photo Paper-20 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LY74A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628593644 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 22:24:06
The date of the most recent change of this product data-sheet in Icecat.
Features
Sheets per pack *
20 sheets
Product colour
White
HP segment
Home
Weight & dimensions
Width
82,6 mm
Depth
17,5 mm
Height
139,2 mm
Package width
82,6 mm
Package depth
17,5 mm
Package height
139,2 mm
Package weight
40 g
Technical details
Master (outer) case gross weight (imperial)
1,12 kg (2.48 lbs)
Logistics data
Number of cartons per pallet layer
24 pc(s)
Pallet weight
276 g
Number of cartons per pallet
216 pc(s)
Number of layers per pallet
9 pc(s)
Master (outer) case weight
1,13 g
Quantity per master (outer) case
24 pc(s)
Other features
Quantity per pallet
5184 pc(s)
Pallet dimensions (W x D x H)
1219,2 x 1016 x 1277,6 mm
Stacking number for pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 1277,6 mm (48 x 40 x 50.3")
Pallet weight (imperial)
275,3 kg (607 lbs)
Quantity per pack
1 pc(s)
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)