location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Nylon Carrying Case 40,9 cm (16.1") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business Nylon Carrying Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP848AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631044704 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2013
Product end of life date
Bullet Points HP Business Nylon Carrying Case 40,9 cm (16.1") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40,9 cm (16.1") Black
  • - Nylon
  • - 1,18 kg
More>>>
Features
Compatibility
Compaq 610 Notebook PC Compaq 615 Notebook PC EliteBook 8530p Notebook PC HP 2133 Mini-Note PC HP 4320t Mobile Thin Client HP 4410t Mobile Thin Client HP 550 Notebook PC HP 620 Notebook PC HP 625 Notebook PC HP 630 Notebook PC HP 635 Notebook PC HP Compaq 2230s Notebook PC HP Compaq 2510p Notebook PC HP Compaq 2710p Notebook PC HP Compaq 6530b Notebook PC HP Compaq 6720t Mobile Thin Client HP Compaq 6730b Notebook PC HP Compaq 6730s Notebook PC HP Compaq 6735b Notebook PC HP Compaq 6735s Notebook PC HP Compaq 6830s Notebook PC HP Compaq 6910p Notebook PC HP Compaq 8510p Notebook PC HP Compaq 8510w Mobile Workstation HP Compaq 8710p Notebook PC HP Compaq 8710w Mobile Workstation HP Compaq nc6320 Notebook PC HP Compaq nc6400 Notebook PC HP Compaq nx7400 Notebook PC HP EliteBook 2530p Notebook PC HP EliteBook 2540p Notebook PC HP EliteBook 2560p Notebook PC HP EliteBook 2730p Notebook PC HP EliteBook 2740p Tablet PC HP EliteBook 2760p Tablet PC HP EliteBook 6930p Notebook PC HP EliteBook 8440p Notebook PC HP EliteBook 8460p Notebook PC HP EliteBook 8530w Mobile Workstation HP EliteBook 8540p Notebook PC HP EliteBook 8540w Mobile Workstation HP EliteBook 8560p Notebook PC HP EliteBook 8560w Mobile Workstation HP Mini 2140 Notebook PC HP Mini 5101 HP Mini 5102 HP ProBook 4310s Notebook PC HP ProBook 4320s Notebook PC HP ProBook 4330s Notebook PC HP ProBook 4515s Notebook PC HP ProBook 4520s Notebook PC HP ProBook 4525s Notebook PC HP ProBook 4530s Notebook PC HP ProBook 4535s Notebook PC HP ProBook 5310m Notebook PC HP ProBook 5320m Notebook PC HP ProBook 5330m Notebook PC HP ProBook 6360b Notebook PC HP ProBook 6440b Notebook PC HP ProBook 6450b Notebook PC HP ProBook 6460b Notebook PC HP ProBook 6465b Notebook PC HP ProBook 6540b Notebook PC HP ProBook 6545b Notebook PC HP ProBook 6550b Notebook PC HP ProBook 6555b Notebook PC HP ProBook 6560b Notebook PC
Maximum screen size *
40,9 cm (16.1")
Case type *
Briefcase
Material *
Nylon
Product main colour *
Black
Country of origin
China
Weight & dimensions
Weight
1,18 kg
Packaging content
Mouse included
No
Other features
Dimensions (WxDxH)
317,5 x 393,7 x 63,5 mm
Dimensions (W x D x H) (imperial)
317,5 x 393,7 x 63,5 mm (12.5 x 15.5 x 2.5")
Size (imperial)
31,8 cm (12.5")
Weight (imperial)
1,18 kg (2.6 lbs)
Minimum screen size
30,7 cm (12.1")
Contents
neoprene pouch