location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-X160 mobile phone 4,47 cm (1.76") 76 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-X160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-X160 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181239
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:32:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-X160 mobile phone 4,47 cm (1.76") 76 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 4,47 cm (1.76") 128 x 160 pixels
  • - Lithium-Ion (Li-Ion) 750 mAh
More>>>
Design
Product colour *
Black
Display
Display diagonal *
4,47 cm (1.76")
Display resolution *
128 x 160 pixels
Display type
UFB
Panel type
UFB
Display number of colours
65536 colours
Memory
Internal memory
1,2 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
WAP
1.2
Data transmission
Infrared data port
Yes
Bluetooth *
No
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
750 mAh
Talk time (2G) *
3,5 h
Weight & dimensions
Weight *
76 g
Width
86,6 mm
Depth
44 mm
Height
19,9 mm
Phone features
Java technology
Yes
Other features
Networking type
GSM
Operating frequency
900/1800 MHz
Playback formats
SMAF, SMF
Source Testseek summary Average rating
Reviews
Updated:
2013-11-19 20:14:57
Uk has collected 5 expert reviews for Samsung SGH-X160 mobile phone 4.47 cm (1.76") 76 g Black and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%