location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 620 Notebook PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
620 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS767EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631500781 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Nov 2010
Product end of life date
Durable, stylish and affordable

Energy-efficient 39,6 cm (15.6") diagonal, LED-backlit HD [1] display features HP’s Panel Protection System, protecting it from scruffs and scratches, especially when on the move.
Go in style with a clean professional architectural linear design featuring a stone-colored, microfiber pattern texture which is highly smudge resistant.
Have peace of mind with the spill-resistant, full-size keyboard and DriveGuard protection on the hard drive.

Features to get the job done

Get down to work with word processing, spreadsheets and presentation tools with included trial version of Corel® Home Office software suite.
Display high-definition video and audio when connecting your notebook PC to an external monitor or HD TV [2].
Controlling video or audio files is simplified using new multimedia controls integrated into the keyboard.
Get face-to-face in meetings or with friends using the built-in 2MP webcam [3] and microphone.

Ready for the on-the-go user

Wireless connectivity [4] options Wi-Fi CERTIFIED™ WLAN and Bluetooth®.
Recharge the primary battery up to 90% in 90 minutes with HP Fast Charge [5].

Source Testseek summary Average rating
Reviews
Updated:
2015-03-01 07:51:03
Uk has collected 7 expert reviews for HP 620 Notebook PC and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2015-03-01 07:51:03
While HP's EliteBook, ProBook and Compaq laptops are its flagship business models, it also offers more affordable corporate machines, such as the 620. Built for basic office use, it has a lot to offer, but is let down here by a significant design flaw...
Good Decent performance, Hard drive, Connectivity...
Bad Weak graphics performance, Keyboard design...
70%