location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks 920 SCSI Storage drive Tape Cartridge LTO 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Ultrium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920 SCSI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH841A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89290
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:44
The date of the most recent change of this product data-sheet in Icecat.
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE StorageWorks 920 SCSI Storage drive Tape Cartridge LTO 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Ultra320 LVD SCSI
  • - Data storage type: LTO 2:1
  • - Native capacity: 400 GB Compressed capacity: 800 GB
More>>>
Brand Image Product code Product Stock Price from
HPE

HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445C#ABB StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge 1,6 GB
(show image)
A7445C StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445C StoreEver 1U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver 3U SAS Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
AG576B StoreEver 3U SAS Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 448 External Tape Drive HP StorageWorks Ultrium 448 External Tape Drive
(show image)
DW017B#ABA1071 StorageWorks Ultrium 448 External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 448 External Tape Drive HP StorageWorks Ultrium 448 External Tape Drive
(show image)
DW017B#ABA1052 StorageWorks Ultrium 448 External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks Ultrium 448 External Tape Drive HP StorageWorks Ultrium 448 External Tape Drive
(show image)
DW017B#ABA-A1 StorageWorks Ultrium 448 External Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks D2D130 Backup System with LTO-3 Ultrium 920 SAS Tape Drive Storage auto loader & library Tape Cartridge
(show image)
EH952A StorageWorks D2D130 Backup System with LTO-3 Ultrium 920 SAS Tape Drive 0.00
(excl. VAT)
0 (incl. VAT)