location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1280 inkjet printer Colour 4800 x 1200 DPI A3+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8173A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160651712 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 216810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2007
Product end of life date
Versatile and convenient printing on various media types and sizes from A6 up to A3+.

Now you can create professional quality, do-it-yourself office documents and marketing materials effectively and efficiently. Enjoy the versatility of A6 up to A3+ printing using a variety of media types up to 280 g/m².

Enjoy outstanding print quality without sacrificing all-around performance.

Make an impact with crisp, sharp black text at up to 14 ppm, professional-quality colour documents at up to 11 ppm, and never worry about image quality with HP Photoret III precision technology, or up to 4800-optimised dpi.

Robust, reliable and simple-to-use great value printer.

Get the consistent performance you expect from HP. A 5,000-page-per-month duty cycle and reliable HP inkjet print cartridges mean low maintenance. It is sturdy enough for multiple printing tasks and user-friendly features make operation simple.

Features
Colour *
Yes
Maximum duty cycle *
5000 pages per month
Printing
Print speed (colour, draft quality, A4/US Letter)
11 ppm
Print speed (black, draft quality, A4/US Letter)
14 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
0,7 ppm
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
Network
Ethernet LAN *
No
Network
Wi-Fi *
No
Performance
Internal memory *
8 MB
Processor frequency
32 MHz
Design
Market positioning *
Home & office
Product colour *
Grey
Built-in display *
No
Power
Power consumption (printing) *
47,7 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
593 mm
Depth
381 mm
Height
233 mm
Weight
10 kg