location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Aculaser C900 NON 16MB 16ppm A4 Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aculaser C900 NON 16MB 16ppm A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C494011
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Aculaser C900 NON 16MB 16ppm A4 Colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - A4 16 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Internal memory: 16 MB
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
180 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
25 s
Features
Maximum duty cycle *
35000 pages per month
Input & output capacity
Maximum input capacity
200 sheets
Maximum output capacity
200 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media size (tray 1)
A4, A5, B5, Letter, Half Letter, GLT, Executive, Monarch, C10, DL, C5, C6, IB5, Custom size (92 to 216mm x 210 to 297mm)
Media weight (tray 1)
60-90 g/m2
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Sound pressure level (printing)
54 dB
Powersave acoustic emission
0 dB
Performance
Sound power level (standby)
39 dB
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
2,9 kg
Dimensions (WxDxH)
429 x 521 x 406 mm
Other features
Additional paper trays
500 sheet paper cassette, Duplex Unit
Recommended operating temperature range (T-T)
10 - 35 °C
Mac compatibility
Yes
I/O ports
- IEEE 1284 bi-directional Parallel Interface with compatibility mode, nibble mode and ECP mode - Universal Serial Bus (USB) 1.1 compliant Note: only Macintosh systems equipped with a USB connector and running Mac OS 8.1 or later and Windows Me/98/2000/XP support USB interface - EPSON Type B Interface Slot (empty)
Minimum system requirements
PC CPU: Pentium 233MHz [Pentium II 450MHz] RAM: 64 MB [96MB] HDD free space 500MB (for spooling by the driver) Interfaces: - IEEE 1284 ECP mode - USB Mac CPU: PowerPC G3 233MHz [G3 500MHz] RAM: 128MB Interfaces: - USB
Power requirements
Rated Voltage 220V to 240V ±10% Rated Frequency 50Hz or 60Hz ± 3Hz
Standard input trays
Standard Paper Input Multipurpose Tray
Networking features
No
Toner cartridge
Developer Toner Cartridges (A4 @ 5% Coverage):Black, Cyan, Magenta, Yellow: 4,500 pages capacity
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:44:38
Uk has collected 4 expert reviews for Epson Aculaser C900 NON 16MB 16ppm A4 Colour but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-27 11:44:38
The second most expensive printer to purchase, Epson?s C900 outlay cost is quite high given its fairly low quality results; as a consequence, this printer?s value rating suffers. Saving face, it managed to finish fourth overall for the speed portion of ou...
0%