location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 104A Black Original Laser Imaging Drum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
104A Black Original Laser Imaging Drum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1104A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015553255 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 13:29:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 104A Black Original Laser Imaging Drum
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 20000 pages
  • - Black toner cartridges quantity: 1
  • - Laser printing
  • - 1 pc(s)
More>>>
Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Built-in drum unit
Yes
Compatibility *
HP Neverstop Laser 1000, 1200
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Black toner page yield *
20000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
W1104A
Country of origin
China
HP segment
Business
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
324,5 mm
Depth
256,3 mm
Height
137,3 mm
Weight
1,58 kg
Packaging data
Package width
387 mm
Package depth
296 mm
Packaging data
Package height
191 mm
Package weight
2,1 kg
Other features
Print technology
Laser printing
Technical details
Box contents
Imaging drum; Recycling guide; Warranty flyer
Logistics data
Pallet dimensions (W x D x H)
1200 x 800 x 1912 mm
Pallet dimensions (W x D x H) (imperial)
1199,9 x 800,1 x 1912,1 mm (47.2 x 31.5 x 75.3")
Pallet weight (imperial)
168 kg (370.4 lbs)
Pallet size (EU)
1200 x 800 x 2486 mm
Maximum number of stacking cartons
13 pc(s)
Master (outer) cases per pallet layer (EU)
8 pc(s)
Harmonized System (HS) code
84439990
Pallet weight
168 g
EUR-pallet weight
218,4 g
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
8 pc(s)
Number of cartons per pallet
80 pc(s)
Quantity per pallet
80 pc(s)
Quantity per EUR-pallet
104 pc(s)
Country Distributor
México 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Czech Republic 1 distributor(s)
España 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Portugal 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)