location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips OneBlade QP2510/13 beard trimmer Battery 2 3 mm Wet & Dry Charcoal, Lime

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneBlade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP2510/13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2510/13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103902065
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips OneBlade QP2510/13 beard trimmer Battery 2 3 mm Wet & Dry Charcoal, Lime
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: Battery Nickel-Metal Hydride (NiMH) 30 min
  • - Number of length steps: 2
  • - Minimum hair length: 1 mm Maximum hair length: 3 mm
  • - Wet & Dry
  • - Washable
  • - Charcoal, Lime
More>>>
Performance
Number of length steps *
2
Minimum hair length *
1 mm
Maximum hair length *
3 mm
Wet & Dry *
Yes
Control type
Buttons
Washable
Yes
Easy to clean
Yes
Design
Product colour *
Charcoal, Lime
Easy to grip
Yes
Soft grip
Yes
Power
Power source *
Battery
Batteries required
Yes
Power
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Operating time *
30 min
Charging time
8 h
AC input voltage
100 - 240 V
Packaging content
Combs quantity
2
Protection cap
Yes
Technical details
Power consumption (max)
2 W
Replacement head
Yes
Shaving head replacement(s) model
QP210, QP220, QP610, QP620