location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 85 69-ml Yellow DesignJet ink cartridge 1 pc(s) Original High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85 69-ml Yellow DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9427A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027517616 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2025 23:42:13
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Dec 2020
Product end of life date
Bullet Points HP 85 69-ml Yellow DesignJet ink cartridge 1 pc(s) Original High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - High (XL) Yield
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Features
Colour ink type
Dye-based ink
Compatibility *
HP DesignJet 30, 90, and 130 Printer series
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
69 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Yellow
Brand compatibility *
HP
OEM code
C9427A
Country of origin
Singapore
Quantity per box
1 pc(s)
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
125 mm
Depth
39 mm
Weight & dimensions
Height
143 mm
Weight
124,2 g
Packaging data
Package width
125 mm
Package depth
39 mm
Package height
143 mm
Package weight
150 g
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219 x 2306 mm
Quantity per pallet
3600 pc(s)
Number of cartons per pallet
90 pc(s)
Number of cartons per pallet layer
10 pc(s)
Pallet weight
623 g
Quantity per master (outer) case
40 pc(s)
Master (outer) case weight
6,7 g
Stacking number for pallet
1 pc(s)
Products per larger master (outer) case
40 pc(s)
Larger master (outer) case gross weight
6,46 g
Master (outer) case gross weight (imperial)
6,7 kg (14.8 lbs)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
United Kingdom 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)