location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X1000 Wireless Gaming Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1000 Wireless Gaming Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7HC42AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441355703 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2023
Product end of life date
Bullet Points HP X1000 Wireless Gaming Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Gaming Head-band Headset
  • - Wired & Wireless USB connectivity Bluetooth
  • - Circumaural 20 - 20000 Hz 20 Ω 95 dB
  • - Microphone type: In-line -38 dB 20000 Ω
  • - Lithium Polymer (LiPo) 1200 mAh
More>>>
Wireless freedom

With wireless connection via USB and up to 20 hours of battery life, stay connected and ingame longer.[1,2]

Hear everything

7.1 virtual surround sound provides greater precision, depth and clarity for your gaming experience. The large 50 mm drivers deliver excellent sound quality.[3]

Audio on point

Customize the EQ settings and user presets in OMEN Command Center to achieve the perfect in-game sound.[4]

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Country of origin
China
HP segment
Home
Ports & interfaces
Connectivity technology *
Wired & Wireless
3.5 mm connector
No
USB connectivity
Yes
USB connector
USB Type-A
Bluetooth
Yes
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
20 Ω
Headphone sensitivity
95 dB
Magnet type
Neodymium
Driver unit
5 cm
Microphone
Microphone type *
In-line
Microphone frequency
100 - 6000 Hz
Microphone sensitivity
-38 dB
Microphone input impedance
20000 Ω
Microphone direction type
Omnidirectional
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
1200 mAh
Continuous audio playback time
20 h
Weight & dimensions
Width
218,2 mm
Depth
180 mm
Height
112,9 mm
Weight
340 g
Packaging data
Package width
223 mm
Package depth
118 mm
Package height
255 mm
Package weight
650 g