location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Neverstop Laser MFP 1200n, Black and white, Printer for Business, Print, copy, scan, Scan to PDF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Neverstop Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Neverstop Laser MFP 1200n, Black and white, Printer for Business, Print, copy, scan, Scan to PDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5HG87A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905934805 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2025 22:39:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Neverstop Laser MFP 1200n, Black and white, Printer for Business, Print, copy, scan, Scan to PDF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB Built-in processor 500 MHz
  • - 8,73 kg
More>>>
Up to 5000 pages right out of the box before your first reload[2]

Engineered for high-volume printing – get 5,000 pages of toner right out of the box.[2]
Get print speeds up to 20 ppm.[5]
Breeze through tasks with versatile MFP performance – print, scan, and copy.

Refill kit for 2500 pages. Ultimate low printing page.[6]

Count on getting consistently high quality prints with this revolutionary laser.
Produce sharp text and bold blacks.
HP's innovative refill kit helps you to print at high volumes for an ultra low cost.

15-second, mess-free self reload[7]

Easy self reload your toner with a mess-free experience.[8]
Quickly and easily restore toner levels with the innovative toner reload kit.[9]

Freedom to work anywhere

Mobile printing with HP Smart – best-in-class mobile print app.[3,4]
Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – virtually anywhere.[3]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[10]

Uncompromising laser quality

This innovative laser printer delivers exceptional quality, page after page.

Tackle the essentials

Breeze through tasks with versatile MFP performance – print, scan, and copy.

Sharp, high-quality black text

Produce sharp text and bold blacks.

Simple, intuitive control panel

Get quick and easy printing directly at the control panel.

Load up to 150 sheets

Change paper less often with a 150-sheet capacity paper tray.

Get the lowest cost per page on in-class HP laser printing[10]

Engineered for high-volume printing – get 5,000 pages of toner right out of the box. [2]

The power of your printer in the palm of your hand

Get simple setup, and print and scan from your phone, with the HP Smart app. [3]

Simple, mess-free reload

Easy reload your toner with a mess-free experience. [8]

Fast printing

Get print speeds up to 20 ppm. [5]

No network, no problem

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network. [10]

Revolutionary toner reload system

Quickly and easily restore toner levels with the toner reload kit. [9]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
16 s
Time to first page (black, normal)
8,5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Time to first copy (black, normal)
11,6 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
D-CIS
Image formats supported
BMP, JPG, PNG, RAW, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Faxing *
No
Features
Recommended duty cycle
250 - 2500 pages per month
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
URF, PWG, PCLmS
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Heavy paper, Labels, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
105 - 216 mm
Custom media length
148,5 - 356 mm
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Maximum internal memory
64 MB
Internal memory *
64 MB
Performance
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6,5 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
338 W
Power consumption (printing)
338 W
Power consumption (ready)
3,3 W
Power consumption (sleep)
0,95 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,305 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 8, Windows 7, Windows 10, Windows 8.1, Windows 11
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Other operating systems supported
Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Storage temperature (T-T)
-20 - 50 °C
Operating temperature (T-T)
15 - 32,5 °C
Certificates
Certification
EN 61000-3-2:2014, EN 61000-3-3:2013, EN 55024:2010, EN 55032:2012/AC:2013, ICES-003 Issue 5, CISPR 22:2008, CISPR 32:2012, other EMC approvals as required by individual countries.
Sustainability
Sustainable technologies and materials
Mercury-free
Doesn't contain
Mercury
Weight & dimensions
Width
380,5 mm
Depth
293,4 mm
Height
287 mm
Weight
8,73 kg
Packaging data
Package width
481 mm
Package depth
390 mm
Package height
421 mm
Package weight
11,2 kg
Packaging content
Cables included
AC
Warranty card
Yes
Logistics data
Pallet weight
336 g
Number of layers per pallet
5 pc(s)
Quantity per pallet
30 pc(s)
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Number of users
5 user(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 2106 mm
Recommended system requirements
Windows® 10, 8.1, 8, 7: 32/64-bit, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer
Acoustic power emissions (ready)
26 dB
Acoustic pressure emissions bystander (ready)
26 dB
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)