location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6910T KVM extender Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6910T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6910T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792010262 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
ATEN KE6910T user manual (25.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE6910T KVM extender Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmitter
  • - Wired Maximum transfer distance: 10000 m
  • - Maximum digital resolution: 2560 x 2048 pixels
  • - Material: Metal
  • - Transmitter video port type: DVI-D Transmitter local keyboard/mouse port type: USB
  • - PC Audio in PC Audio out
  • - Power consumption (transmitter) (max): 10,02 W
  • - Black
More>>>
Features
Type *
Transmitter
Connectivity technology *
Wired
Maximum transfer distance
10000 m
Cable types supported
Cat5e
Rack mounting
Yes
Maximum digital resolution
2560 x 2048 pixels
KVM port selection
Push-buttons
On Screen Display (OSD)
Yes
Product colour
Black
Material
Metal
LED indicators
Yes
Transmitter
Transmitter video port type
DVI-D
Transmitter local video port type
DVI-D
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Ports & interfaces
USB port type
USB Type-A
USB 2.0 ports quantity
2
Ports & interfaces
RS-232 ports
1
RJ-45 ports quantity
1
PC Audio in
Yes
PC Audio out
Yes
Power
Power consumption (transmitter) (max)
10,02 W
Weight & dimensions
Transmitter width
16,3 cm
Transmitter depth
21,5 cm
Transmitter height
4,18 cm
Transmitter weight
1,13 kg
Packaging content
AC adapter included
Yes
Cables included
AC, KVM
Manual
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Country Distributor
Australia 1 distributor(s)