location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Travelmate 291ALCi Cen 1.4 30GB 256 38,1 cm (15") 0,25 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travelmate 291ALCi Cen 1.4 30GB 256
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.T3505.222
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Travelmate 291ALCi Cen 1.4 30GB 256 38,1 cm (15") 0,25 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,4 GHz
  • - 38,1 cm (15") 1024 x 768 pixels 4:3
  • - 0,25 GB
  • - 30 GB
More>>>
Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
1,4 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0,25 GB
Storage
Total storage capacity *
30 GB
Graphics
Maximum graphics card memory
0,064 GB
Audio
Audio system
Audio system with two speakers
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
10x
CD rewrite speed
8x
Network
Networking features
802.11b or 2100A, Ethernet/Fast Ethernet
Ports & interfaces
I/O ports
1x Parallel 3x USB 2.0 1x Infrared (FIR) 1x VGA for external monitor 1x 32bit type II PCMIA CardBus slot 1x S-video out (NTSC/PAL) 1x IEEE 1394 port 1x RJ-11 jack 1x RJ-45 jack 1x speaker/ headphone/ line-out jack 1x microphone/ line-in jack 1x DC-in jack for AC adapter, Wireless
Performance
Motherboard chipset
Intel® 855GM
Keyboard
Keyboard type
85/86-key, inverted "T" cursor layout, 2.5mm (min.) key travel, 19mm spacing /Built-in touchpad pointing device with ergonomic buttons and integrated scroll key; 12 function keys; 4 cursor keys; two Windows keys /4 launch keys, including Internet, email and 2 user-programmable keys
Software
Bundled software
Norton AntiVirus Adobe Acrobat Reader Cyberlink PowerDVD NTI CD Maker (for models featuring DVD/CD-RW combo or DVD-RW drive module)
Weight & dimensions
Weight *
2,8 kg
Other features
Dimensions (WxDxH)
333 x 276 x 32 mm
Display
LCD
Power management
ACPI
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s
Brand Image Product code Product Stock Price from
Acer TRAVELMATE 291LCI PMCNT-1.4 38,1 cm (15") 0,25 GB 40 GB Acer TRAVELMATE 291LCI PMCNT-1.4 38,1 cm (15") 0,25 GB 40 GB
(show image)
LX.T3505.223 TRAVELMATE 291LCI PMCNT-1.4 0.00
(excl. VAT)
0 (incl. VAT)
Acer TravelMate 291LCi Cent1400 512MB 40GBWXP 38,1 cm (15") 0,5 GB 40 GB Acer TravelMate 291LCi Cent1400 512MB 40GBWXP 38,1 cm (15") 0,5 GB 40 GB
(show image)
LX.T3506.191 TravelMate 291LCi Cent1400 512MB 40GBWXP 0.00
(excl. VAT)
0 (incl. VAT)
Acer Travelmate 291LCI Cen 1.4 40GB 512MB 38,1 cm (15") 0,5 GB Acer Travelmate 291LCI Cen 1.4 40GB 512MB 38,1 cm (15") 0,5 GB
(show image)
LX.T3506.190 Travelmate 291LCI Cen 1.4 40GB 512MB 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 291LCI PMCNT-1.4 38,1 cm (15") 0,25 GB 30 GB Acer TRAVELMATE 291LCI PMCNT-1.4 38,1 cm (15") 0,25 GB 30 GB
(show image)
LX.T3505.129 TRAVELMATE 291LCI PMCNT-1.4 0.00
(excl. VAT)
0 (incl. VAT)
Acer TRAVELMATE 291LCI CEN 1.4 40GB 512MB 15 DVD CD-RW XP PRO AZERTY 38,1 cm (15") 0,5 GB Acer TRAVELMATE 291LCI CEN 1.4 40GB 512MB 15 DVD CD-RW XP PRO AZERTY 38,1 cm (15") 0,5 GB
(show image)
LX.T3506.109 TRAVELMATE 291LCI CEN 1.4 40GB 512MB 15 DVD CD-RW XP PRO AZERTY 0.00
(excl. VAT)
0 (incl. VAT)
Acer Travelmate 291ALCi Cen 1.4 40GB 256 38,1 cm (15") 0,25 GB 30 GB Acer Travelmate 291ALCi Cen 1.4 40GB 256 38,1 cm (15") 0,25 GB 30 GB
(show image)
LX.T3505.128 Travelmate 291ALCi Cen 1.4 40GB 256 0.00
(excl. VAT)
0 (incl. VAT)