location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech QuickCam Pro 9000 webcam 1600 x 1200 pixels USB Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QuickCam Pro 9000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000053
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:16:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech QuickCam Pro 9000 webcam 1600 x 1200 pixels USB Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1600 x 1200 pixels 30 fps
  • - Interface: USB
  • - Black, Silver
More>>>
Performance
Maximum video resolution *
1600 x 1200 pixels
Maximum frame rate
30 fps
Design
Interface *
USB
Product colour *
Black, Silver
Cable length
1,8 m
System requirements
Minimum system requirements
CD-ROM
Minimum RAM
128 MB
Other features
Minimum processor
Pentium P4 1,4 GHz
Minimum storage drive space
200 MB
Lens system
Carl Zeiss
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 06:18:30
Uk has collected 45 expert reviews for Logitech QuickCam Pro 9000 webcam 1600 x 1200 pixels USB Black, Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-08-10 06:18:29
The Logitech QuickCam Pro 9000 is, quite simply, an excellent webcam. An already good product, the Logitech QuickCam Pro 9000 is made better by a 2Mpl Carl Zeiss lens. It also boasts RightLight technology which automatically helps to boost image qua...
Bottom line The Logitech QuickCam Pro 9000 is a bit pricey for a webcam, but the extra money does get you better quality results overall. Rob Clymo Lowest online price: ££68.99 Buy it now: click here...
90%
gadgetspeak.com
Updated:
2011-08-10 06:18:29
Joining Logitechs family of webcam devices is the . With more than a passing resemblance to the earlier QuickCam Fusion, this new model is shaped like a stubby lollipop resting on its side with the camera at the bulbous end and the build-in microphon...
68%
pocket-lint.com
Updated:
2011-08-10 06:18:29
But overall at around £55 while this is one of the more expensive webcams on the market, the build quality and performance are worth the expense. >> Our score9/10>> Your score?/10>> See other reviews with this score>> How...
Good Picture quality, software features, sound, stand...
Bad Cable not long enough, expensive, not Mac compatible...
Bottom line While this is one of the more expensive webcams on the market, the build quality and performance are worth the expense...
90%
expertreviews.co.uk
Updated:
2011-08-10 06:18:29
A good-quality cam if you can sit still. Quality optics and high specifications, but not the perfect webcam. Carl Zeiss is an East German company with over 160 years experience making lenses. They usually end up in cameras, telescopes and so on, b...
80%
webuser.co.uk
Updated:
2011-08-10 06:18:29
The internet telephony service has recently increased the resolution available to use for onlin...
96%
digitalversus.com
Updated:
2011-08-10 06:18:30
Just a detail, however, look at the above photo and you will notice PJ’s arm has undergone a certain elongation. He wasn’t born that way...the wide angle slightly deforms the image. This is nothing too dramatic (the face is normal), but sometimes it...
Good Design, Autofocus, Quality of image both at day and night, Fluid image, Very satisfactory sound...
Bad Price, A yellow dominance in white, Slight deformation in wide angle...
100%
goodgearguide.com.au
Updated:
2011-11-05 14:01:53
The Logitech QuickCam Pro 9000 is a great webcam with some very amusing and entertaining features.
Good Accurate colour representation, easy to use, fun and quirky avatars...
Bad Not compatible with Macs The Final Word The Logitech QuickCam Pro 9000 is a great webcam with some very amusing and entertaining features.
Bottom line The Logitech QuickCam Pro 9000 is a great webcam with some very amusing and entertaining features.
80%
stuff.co.nz
Updated:
2011-11-05 14:01:54
I have to say first up, that Ive always been a big fan of Logitechs webcams, a quick look in my drawers reveals that Ive owned 4 different models and to be honest each has been good. So its not surprising that I jumped at opportunity to review thei...
90%
overclockersclub.com
Updated:
2011-11-05 14:01:54
In todays world there are so many families that are far apart, either living in different areas or away for business travel. There are also many times when that critical business meeting needs to take place, but you might be half way around the globe...
Good Compact design, HD Video for recording and streaming, 8 megapixel photos (interpolated), Crystal Clear Microphone...
Bad No flash on the cam for darkness...
Bottom line The QuickCam Pro 9000 performed spectacular even at higher video resolutions. However, the picture quality did start to get grainy at the higher resolutions. This could be because they interpolate and are not the native resolution of the lens. It was...
0%
Brand Image Product code Product Stock Price from
Logitech QuickCam Pro for Notebooks webcam 2 MP Logitech QuickCam Pro for Notebooks webcam 2 MP
(show image)
105903 QuickCam Pro for Notebooks 0.00
(excl. VAT)
0 (incl. VAT)
Targus USB 2.0 webcam 800 x 600 pixels Silver Targus USB 2.0 webcam 800 x 600 pixels Silver
(show image)
AVC02EU USB 2.0 Webcam 0.00
(excl. VAT)
0 (incl. VAT)