location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi Mobile DeskTop CP-RX70 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile DeskTop CP-RX70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPRX70
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:13:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hitachi Mobile DeskTop CP-RX70 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 500:1
  • - Screen size compatibility: 0.63 Number of colours: 16.78 million colours
  • - 250 W
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 10:16:45
Uk has collected 2 expert reviews for Hitachi Mobile DeskTop CP-RX70 2000 ANSI lumens LCD XGA (1024x768) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2011-07-31 10:16:40
Hitachi has put a low price on the CP-RX70 and in return you get a package that is minimalist in the extreme. The slender projector has a painted silver finish that looks rather basic, the remote control is chunky and uninspiring. The black carry case...
Good Easy setup, Decent pictures...
Bad Minimal features, Clunky remote, Dull design...
Bottom line Hitachi has put a low price on the CP-RX70 and in return you get a package that is minimalist in the extreme. The slender projector has a painted silver finish that looks rather basic, the remote control is chunky and uninspiring. The black carry case...
80%
itreviews.com
Updated:
2011-07-31 10:16:45
There are better projectors on the market than the Hitachi CP-RX70 and there are cheaper projectors, but youd be hard-pressed to find another projector that offers a decent XGA image at this sort of price. It performs capably in all areas without exc...
0%
Brand Image Product code Product Stock Price from
Hitachi

Hitachi CP-X401 3000 ANSI lumens LCD XGA (1024x768)
(show image)
CPX401 CP-X401 0.00
(excl. VAT)
0 (incl. VAT)