location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 8000 series BHB878/15 hair styling tool Curling iron Warm Grey, Pink, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
8000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BHB878/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BHB878/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410707076
Category:
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 02:44:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 8000 series BHB878/15 hair styling tool Curling iron Warm Grey, Pink, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Curling iron Technology: Warm
  • - Hair curling
  • - Adjustable thermostat
  • - Number of heating levels: 3
  • - Warm-up time: 30 s
  • - Auto power off
  • - Power source: AC
  • - Grey, Pink, White
More>>>
Performance
Adjustable thermostat *
Yes
Number of heating levels *
3
Type *
Curling iron
Technology *
Warm
Hair straightening *
No
Hair curling *
Yes
Hair texturizing *
No
Hair drying *
No
Suitable for hair types
All hair
Temperature (min)
170 °C
Temperature (max)
210 °C
Warm-up time
30 s
Curling time
8, 10, 12 s
Directional rotation
Yes
Performance
Ionic function *
No
Curling directions
Alternate, Left, Right
Ceramic heating system *
No
Design
Product colour *
Grey, Pink, White
Hangable
Yes
Hanging type
Hanging ring
Ergonomics
Built-in display *
No
Auto power off *
Yes
Auto power off after
60 min
Swivel cord
Yes
Power
Power source
AC