location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-PU2220B Projector module 20000 ANSI lumens 3LCD WUXGA (1920x1200) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-PU2220B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11HA66840
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946703213
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-PU2220B Projector module 20000 ANSI lumens 3LCD WUXGA (1920x1200) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Projector module Black
  • - 3LCD 20000 ANSI lumens
  • - Laser 20000 h
  • - WUXGA (1920x1200) 16:10 2000:1
  • - Screen size compatibility: 1524 - 25400 mm (60 - 1000") Number of colours: 1.07 billion colours
  • - Focus: Motorized
  • - Ethernet LAN
  • - AC 1301 W
More>>>
Projector
Screen size compatibility *
1524 - 25400 mm (60 - 1000")
Projector brightness *
20000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
14000 ANSI lumens
Matrix size
2,62 cm (1.03")
Heat dissipation
4423 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Motorized
Zoom type
Auto
Zoom ratio
1.6:1
Throw ratio
0.35 - 7.41:1
Vertical lens shift range
-60 - 60%
Lens position memory
10
Interchangeable lens
Yes
Video
Full HD *
Yes
3D *
No
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Natural, Presentation, DICOM simulation mode, Multi-projection, BT.709
Ports & interfaces
HDBaseT port
Yes
USB 2.0 ports quantity
3
USB 2.0 Type-A ports quantity
2
USB 2.0 Type-B ports quantity
1
Headphone outputs
1
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI port *
Yes
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
38 dB
Noise level *
45 dB
Country of origin
China
Password protection
Yes
Design
Market positioning *
Presentation
Product type *
Projector module
Product colour *
Black
Placement
Ceiling, Desktop, Flying frame
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
1301 W
Power consumption (standby) *
0,4 W
Power consumption (economy mode)
899 W
AC input voltage
200-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Extron
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
586 mm
Depth
492 mm
Height
218 mm
Weight *
24,4 kg
Package width
715 mm
Package depth
790 mm
Package height
335 mm
Package weight
30,8 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Warranty card
Yes
WLAN adapter included
Yes
Bundled software
Inhalt DIY-App, EasyMP Multi PC Projection, Epson Projektor Content Manager, Epson Projektor Management, Epson Projektor Professional Tool
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
4 pc(s)
Pallet weight
0 g
Quantity per pallet (UK)
4 pc(s)
Pallet weight (UK)
0 g
Harmonized System (HS) code
85286200
Other features
Supported network protocols
HTTPS, IPv6, SNMP, ESC/VP.net, PJLink
Country Distributor
Nederland 1 distributor(s)
Danmark 2 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)