location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth Hands-Free Speaker T305 car speaker 1-way 1 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Hands-Free Speaker T305
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
89082J
Category:
Loudspeakers found in cars can be used to play the radio, tapes, or digital output (MP3s etc).
Car Speakers Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:59:05
The date of the most recent change of this product data-sheet in Icecat.
Audio
Speaker type *
1-way
Peak power *
1 W
Audio
Rated power *
1 W
Technical details
Separate components *
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:18:37
Uk has collected 8 expert reviews for Motorola Bluetooth Hands-Free Speaker T305 car speaker 1-way 1 W and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-03-01 10:18:37
The Motorola T305 is a Bluetooth hands-free speakerphone designed for use primarily in a car, but it can be just as easily used at home or in the office. The T305 is a compact and stylish unit that offers easy operation, a standard mini-USB port for ch...
Good Compact design, Ease of use and pairing, Fairly clear audio, Clip doubles as desktop stand...
Bad Standby time could be improved The Final Word The T305 is an average, but not outstanding portable Bluetooth hands-free kit.
Bottom line The T305 is an average, but not outstanding portable Bluetooth hands-free kit.
70%
pocket-lint.com
Updated:
2017-03-01 10:18:37
Is a handsfree speaker the answer to not breaking the law?...
Good Easy to install and setup, good speaker...
Bad People we phoned complained of poor quality sound...
Bottom line The device is simple and easy to use, however quality on incoming and outgoing calls wasnt as good as a headset...
80%