location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CS1184DP4C KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB DisplayPort Secure KVM Switch with CAC (PSD PP v4.0 Compliant)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1184DP4C
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:23
The date of the most recent change of this product data-sheet in Icecat.
ATEN CS1184DP4C user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CS1184DP4C KVM switch Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB Video port type: DisplayPort
  • - 4K Ultra HD 3840 x 2160 pixels
  • - Housing material: Metal
  • - 9,1 W
More>>>
Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
DisplayPorts quantity
4
USB 2.0 Type-B ports quantity
8
Console ports *
DisplayPort, USB A
Console USB ports quantity
2
USB hub
Yes
USB 2.0 Type-A hub ports quantity
1
Audio connections
Yes
Headphone outputs
4
RJ-11 ports quantity
1
Performance
HD type *
4K Ultra HD
Maximum resolution *
3840 x 2160 pixels
Design
Product colour *
Black
Housing material
Metal
Wired remote switch
Yes
LED indicators
Yes
Push button
Yes
Power
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Power
Power consumption (typical)
9,1 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
163,9 mm
Depth
335 mm
Height
44 mm
Weight
1,97 kg
Packaging data
Package width
116 mm
Package depth
540 mm
Package height
233 mm
Package volume
14583,175999 cm³
Package weight
2,56 kg
Packaging content
Cables included
AC
Manual
Yes
Logistics data
Master (outer) case net weight
5,91 kg
Master (outer) case width
375 mm
Master (outer) case length
565 mm
Master (outer) case height
258 mm
Master (outer) case weight
8,32 kg
Master (outer) case volume
54651,513938 cm³
Country of origin
Taiwan
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)