location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC1000BKBP2 ink cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC1000BKBP2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC1000BKBP2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5014047560415
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC1000BKBP2 ink cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Supply type: Twin pack
  • - Black ink page yield: 500 pages
  • - Brand compatibility: Brother
  • - 2 pc(s)
More>>>
Features
Compatibility *
DCP-130C FAX-1560 FAX1460 MFC-240C MFC-5860CN MFC-3360C MFC-885CW MFC-660CN FAX-1360 DCP-350C DCP-330C MFC-5460CN DCP-560CN DCP-750CW
Quantity per pack *
2 pc(s)
Black ink page yield *
500 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Brother
Supply type *
Twin pack
Country of origin
Malaysia
Weight & dimensions
Width
170 mm
Depth
45 mm
Weight & dimensions
Height
125 mm
Weight
126 g
Packaging data
Package weight
186 g
Logistics data
Pallet height
16,7 cm
Quantity per pallet
1216 pc(s)
Number of cartons per pallet
304 pc(s)
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
38 pc(s)
Pallet weight
226,5 kg
Harmonized System (HS) code
84439990
Pallet type
1200 x 1000 mm
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)