- - Mono portable speaker Cylinder Blue
- - Wired & Wireless Bluetooth 3.5 mm connector AUX in
- - Built-in battery
- - 1 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blue Bluetooth Speaker 360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2D800AA

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850497124

Category:
Small devices designed to be carried and plugged into smartphones, MP3 players etc to make a portable audio entertainment system.
Portable & Party Speakers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
25999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
23 May 2025 19:20:14
The date of the most recent change of this product data-sheet in Icecat.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
More>>>
Built-in microphone
Listen to music or take a call, hands-free, using the built-in mic with noise reduction.
Connectivity far and wide
Connect far and wide using Bluetooth® 5 with 2X speed and 4X the range.[1,2,3]
Take your music off-road
Bring the music with you, while on the go or even to your next pool party with an IP54 water-resistant and dust-resistant rating.[4]
Check your charge
Keep your music playing with this inventive indicator that lets you know when you’re running low.
Charging made easy
Enjoy easy plug and play with the USB-C® port, designed for optimal charging.
Listen wherever, whenever
Take your music on-the-go with a compact design and easily accessible lanyard slot.
Easy access controls
Enjoy convenient controls: power on and off, answer calls, and adjust the volume for a better audio experience.
Connectivity made easy
Easily connect to any device and jam all night with the 3.5 mm input.
Loudspeakers
Number of speakers
*
1
Ports & interfaces
Connectivity technology
*
Wired & Wireless
Bluetooth
*

Bluetooth version
5.0
3.5 mm connector
*

USB connectivity

AUX in
*

Design
Product type
*
Mono portable speaker
Product design
Cylinder
Product colour
*
Blue
Volume control
Buttons
Performance
Recommended usage
*
Universal
Card reader integrated
*

Power
Battery type
*
Built-in battery
Weight & dimensions
Weight
*
200 g
Packaging data
Package width
100 mm
Package depth
95 mm
Package height
95 mm
Package weight
260 g
Packaging content
Quantity per pack
1 pc(s)
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.