- - Cloud computing Chromebook Convertible (Folder) Black
- - Intel® Celeron® N4500 1,1 GHz Processor cores: 2
- - Touchscreen 29,5 cm (11.6") HD 1366 x 768 pixels IPS LED backlight 16:9
- - 4 GB LPDDR4x-SDRAM 4266 MHz
- - 32 GB eMMC
- - Intel® UHD Graphics
- - Wi-Fi 6 (802.11ax) Bluetooth 5.0
- - Lithium Polymer (LiPo) 47 Wh 45 W
- - ChromeOS 64-bit
HP Chromebook x360 11 G4 Intel® Celeron® N4500 29,5 cm (11.6") Touchscreen HD 4 GB LPDDR4x-SDRAM 32 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Black




only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Engage student senses on a Chromebook with a flexible 360° hinge. Easily interact and complete activities and tasks comfortably in laptop, tablet, tent, or stand mode.
Say goodbye to downtime from damage with a full-skirted anchored keyboard that resists picking, minor spills up to 350 ml (11.8 oz), and dust. This Chromebook can withstand drops up to 122 cm[5] and undergoes MIL-STD 810H[7] and HP education testing.[6]
Quickly access videos, assignments, and more in crowded wireless networks with the latest Intel® Celeron® processor[2], plenty of memory, and Wi-Fi 6[8]—powered by ChromeOS. Keep students productive with long battery life and fast recharging.
Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.
Help prevent degradation, water intrusion, and tampering with a keyboard that resists picks, minor spills, and key removal.
Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps. [1]












































Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
1 distributor(s) |
If you represent a supplier and want to include your information here, please contact us.