- - Gaming Laptop Clamshell
- - Ethernet LAN 10,100,1000 Mbit/s
- - 150 W
- - Windows 11 Home
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pav Gaming Refurbished 15-ec1108AX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
309B9PAR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548558889

Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
13 Jun 2025 04:00:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date:
04 Jul 2025
Product end of life date
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
More>>>
Power to do it all
Take on everything with a high performance processor and advanced graphics. A Full HD resolution display with fast refresh rate delivers smooth gameplay visuals, while also bringing entertainment and content to life.
Stay in the game
Game harder for longer on a laptop equipped with a dual fan system for enhanced thermal cooling[1]. A wide rear corner vent and enlarged air inlets maximize airflow to optimize your overall performance and stability, keeping the machine cool during extended usage.
Daring design
Get lost in the game. A sleek micro-edge bezel display provides a maximum viewing experience while the front-firing speakers with Audio by B&O deliver powerful, custom-tuned sound.
Design
Product type
*
Laptop
Form factor
*
Clamshell
Market positioning
Gaming
Refurbished

Original brand name
HP
Memory
Memory slots (available)
2
Graphics
On-board graphics card
*

Discrete graphics card
*

Audio
Audio system
B&O PLAY
Built-in speaker(s)

Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Network
Ethernet LAN

Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity
*
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
*
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
*
1
HDMI ports quantity
*
1
HDMI version
2.0
USB Sleep-and-Charge

USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
AMD SoC
Performance
Accelerometer

Keyboard
Numeric keypad
*

Software
Operating system installed
*
Windows 11 Home
Brand-specific features
HP Audio Boost

HP Imagepad

HP segment
Home
Power
AC adapter power
150 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Password protection

Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance

Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
360 mm
Depth
257 mm
Height
23,5 mm
Packaging data
Package width
69 mm
Package depth
520 mm
Package height
305 mm
Package weight
2,93 kg
Packaging content
Stylus pen

Other features
Number of speakers
2
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.