location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise X67755z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise X67755z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49K88A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196068586713 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2025 08:31:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Enterprise X67755z+ Multifunction Color Printer, Ethernet Only; Copier, Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 61 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Mopria Print Service
  • - USB port Ethernet LAN
  • - Internal memory: 6144 MB Built-in processor 1600 MHz
  • - 133 kg
More>>>
Customizable and scalable solutions.

Expand device functionality and performance with upgradeable options through any point while in contract.
Get the functionality you need with input options to help optimize your device to meet your business needs and your budget.
Choose storage options to handle data and documents stored on the device.
HP’s innovative in line scan bar in an A4 printer helps to diagnose print quality issues with accurate remediation steps.

Fast and seamless digitization

Customize your print experience with cloud-connected HP Workpath apps. Access personalized content and integrate paper and digital workflows.[1]
Give your team the tools to succeed with the HP Open Extensibility Platform containing hundreds of HP and third-party solutions, and card reader support.
Make color management simple with HP Custom Color Manager. Match color output of any document-device combination by simply pulling color profiles from the cloud. Get high-quality color profiles without the hassle of expensive color matching systems .[10]
Targeted fusing technology[2] requires less energy and helps to reduce cooling requirements allowing for larger, faster color print jobs.

Everything you expect from an office printer

Experience ultra-fast scanning speeds and ultimate productivity with HP Flow technology and up to 200 ipm[3]
Get everything done with fast print speeds up to 65 PPM. [4]
HP’s innovative in-line scan bar in an A4 printer helps to diagnose print quality issues with accurate remediation steps.
Avoid interruptions and lost productivity with reverse-and-retry technology[5] that automatically detects and resolves multi-sheet feed issues.
Easily scan and capture text to digitize documents with high accuracy OCR software. Once scanned, make edits to the document before printing. Increase the speed of OCR scanning with an optional accelerator card.[6]

Always on guard with HP Wolf Security

With HP Sure Start always working behind the scenes, the operating code (BIOS) is automatically checked during start-up and repairs itself if compromised.
HP Connection Inspector examines network connections. The printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware so you can stay connected and in the clear.
Memory ShieldTM and expanded run-time intrusion detection protects memory and other applications. Common Criteria certified[8] to continually monitor memory activity, detect and stop zero-day attacks in real time [known/unknown] and self-heal.
Minimize exposure with whitelisting checks, firmware that is automatically checked during start-up to determine if it’s authentic code – digitally signed by HP.

Printing
Duplex printing mode
Auto
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
61 ppm
Print speed (colour, normal quality, A4/US Letter)
61 ppm
Time to first page (black, normal)
7,9 s
Time to first page (colour, normal)
8,7 s
N-in-1 print function
Yes
Watermark printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Auto fit function
Yes
Edge erase function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, Network folder, USB, Fax
Scan speed (colour)
95 ppm
Scan speed (black)
95 ppm
Image formats supported
JPEG, MTIFF, TIFF
Document formats supported
CSV, DOC, HTML, PDF, RTF, UNICODE, XLS, XML, XPS
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
1000 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax delayed sending
No
Auto reduction
Yes
Features
Recommended duty cycle
0 - 30000 pages per month
Maximum duty cycle *
180000 pages per month
Duplex functions *
Print, Copy, Scan
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
5
Total input capacity *
3300 sheets
Total output capacity *
3300 sheets
Paper tray 1 input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
150 sheets
Maximum number of input trays
5
Maximum input capacity
3300 sheets
Maximum output capacity
3300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
207.4 x 347.4 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
64 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
6144 MB
Internal storage capacity
500 GB
Internal memory *
6144 MB
Built-in processor
Yes
Processor frequency
1600 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (scanning)
58 dB
Sound power level (printing)
6,5 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
CGD
Display diagonal
25,6 cm (10.1")
Control type
Touch
Colour display
Yes
Power
Power consumption (PowerSave)
0,1 W
Power consumption (printing)
816 W
Power consumption (copying)
816 W
Power consumption (ready)
63,4 W
Power consumption (sleep)
1,1 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,849 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
System requirements
Windows operating systems supported
Windows 11, Windows 10
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Other operating systems supported
Android, iOS, ChromeOS, Linux
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
30 - 70%
Operating temperature (T-T)
10 - 32,5 °C
Certificates
Certification
CISPR 22:2008 (International) Class A, CISPR 32:2015 (International) Class A / EN 55032:2015 Class A + A11:2020, CISPR 35:2016 (International) / EN 55035:2017 + A11:2020, EN IEC 61000-3-2:2019, EN 61000-3-3:2013+A1:2019 + A2:2021, FCC 47 CFR Part 15 Class A, ICES-003, Issue 7 Class A. Other EMC approvals as required by individual countries.
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, Post-Consumer Recycled Plastic
Weight & dimensions
Width
1202 mm
Depth
559 mm
Height
1267 mm
Weight
133 kg
Packaging data
Package width
760 mm
Package depth
790 mm
Package height
1459 mm
Package weight
153,4 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
9000 pages
Included cartridge capacity (CMY)
5000 pages
Cables included
AC
Logistics data
Pallet weight
98 kg
Number of layers per pallet
1 pc(s)
Quantity per pallet
1 pc(s)
Technical details
Number of cartons per pallet layer
1 pc(s)
Other features
Number of users
30 user(s)
Pallet dimensions (W x D x H)
760 x 790 x 1586 mm
Recommended system requirements
2 GB available hard disk space; Internet connection; or USB port; Internet browser.
Pallet dimensions (W x D x H) (imperial)
760 x 789,9 x 1586 mm (29.9 x 31.1 x 62.4")
Pallet weight (imperial)
97,8 kg (215.7 lbs)
Acoustic power emissions (ready)
34 dB
Acoustic pressure emissions bystander (ready)
18 dB
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)