location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro Clr LJ Pro 4201dw Rfrbd Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clr LJ Pro 4201dw Rfrbd Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4RA86FR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192218792 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2025 02:57:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Pro Clr LJ Pro 4201dw Rfrbd Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Duplex printing Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - LCD Built-in display
  • - Maximum duty cycle: 50000 pages per month
  • - Total number of input trays: 2 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 512 MB Built-in processor 1200 MHz
More>>>
DM: Business team solution EM: Large workteam solution

Support your business workteam with this compact, high-performing, color printer, ideal for up to 10 users.

Blazing fast speed

Step up your workflow with blazing fast speed to meet high-demand environments.

DM: Self-healing Wi-Fi [7] EM: Flexible connectivity [7]

Avoid interruptions with Wi-Fi that intelligently looks for the best connection to stay on-line. [7][7]

Out-of-the-box ready

Get printer security out of the box. Preconfigured settings mean it's ready when you are.

Optional PIN/pull printing

Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.

Optional HP Security Manager [8]

Strengthen and simplify compliance. This upgrade applies your policies across the fleet. [8][8]

Maximum productivity in full color

Support your business workteam with this compact, high-performing, color printer, ideal for up to 10 users.
Step up your workflow with blazing fast speed to meet high-demand environments.
Avoid interruptions with Wi-Fi that intelligently looks for the most stable connection to stay on-line. [7]

DM: Simple set up EM: Get more done with smart productivity features [1,2]

DM: Quickly set up your printers so you can focus more on your business. EM: The ultimate document workflow management app for today's flexible-working small-to-medium sized businesses. [1]
DM: Streamlined set up makes it easy for your team to set up and get back to what matters. EM: Automate to accomplish more. Simple shortcuts enable your people to complete multistep tasks with just a touch.

DM: Advance your security with HP Wolf Pro EM: Set up and manage from a single dashboard [2]

DM: Get printer fleet security out of the box. Preconfigured settings mean it's ready when you are. EM: Connect your printer fleet. Robust features and smart tools help your people do more, wherever work happens. [1]
DM: Add a layer of security. PIN/pull option authenticates your print jobs only when you're present. EM: Smart Admin makes it easy to manage your cloud-connected HP printers anywhere, through a single dashboard. [2]
DM: Strengthen and simplify compliance. This upgrade/solution applies your business policies across the fleet. [8] EM: Avoid interruptions with Wi-Fi7 that intelligently looks for the best connection to stay on-line. [7]
DM: #Intentionally Left Blank# EM: Centralize your print business. HP Web Jetadmin easily adds and updates devices, solutions, and policies. [3]

DM: Sustainable printing [4,6,13] EM: Advance your security with HP Wolf Pro

DM: Redesigned Original HP TerraJet Cartridge for reduced plastic use and energy consumption when printing. [13,15] EM: Get printer fleet security out of the box. Preconfigured settings mean it's ready when you are.
DM: Trim your paper use. Default duplex setting prints on both sides of each page. EM: Validate before you operate. Secure setup uses boot code signature before powering on.
DM1: Meet the industry standard for efficiency with Energy Star rating. [4] DM2: #Intentionally left blank# EM: Get ahead of potential security risks. Routine updates help you stay resilient against the latest threats.
DM: Reduce your footprint. HP Auto-On/Auto-Off technology optimizes printer energy usage and costs. [5] EM: Add a layer of security. PIN/pull option authenticates your print jobs only when you're present.
DM: We take recycling full circle. Our toner cartridges reuse plastic and can be mailed back after use. [6] EM: Strengthen and simplify compliance. This solution applies your enterprise policies across the fleet. [8]

Printing
Duplex printing mode
Auto
Print resolution colour
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Warm-up time
50 s
Time to first page (black, normal)
9,5 s
Time to first page (colour, normal)
10,5 s
Watermark printing
Yes
Features
Maximum duty cycle *
50000 pages per month
Recommended duty cycle
750 - 4000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5e, PCL 6, PostScript 3, TIFF, URF, PWG, PDF, JPEG
Printer fonts
Scalable, TrueType
Country of origin
China, Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
2
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
50 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Postcard, Recycled paper, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
76,2 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
3
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
AES, TKIP, WEP, WPA, WPA2, WPA3, WPS
Performance
Internal memory *
512 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Performance
Sound pressure level (printing)
51 dB
Sound power level (printing)
6,2 dB
Design
Market positioning *
Business
Product colour *
Blue, White
Built-in display *
Yes
Display
LCD
Control type
Buttons
Certification
CISPR 22:2008 (International) Class B, CISPR 32:2015 (International) Class B / EN 55032:2015 Class B + A11:2020, CISPR 35:2016 (International) / EN 55035:2017 + A11:2020, EN IEC 61000-3-2:2019, EN 61000-3-3:2013+A1:2019 + A2:2021, FCC 47 CFR Part 15 Class B, ICES-003, Issue 7 Class B. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
580 W
Power consumption (ready)
17 W
Power consumption (PowerSave)
0,07 W
Power consumption (off)
0,07 W
Energy Star Typical Electricity Consumption (TEC)
0,395 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 10
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Other operating systems supported
Android, iOS, ChromeOS, Linux
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Width
421 mm
Depth
427 mm
Height
288 mm
Weight
16,3 kg
Packaging data
Package width
497 mm
Package depth
379 mm
Package height
583 mm
Package weight
19 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1200 pages
Included cartridge capacity (CMY)
1000 pages
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP dynamic security
Yes
Logistics data
Pallet weight
486 kg
Technical details
Number of cartons per pallet layer
6 pc(s)
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection or USB port, Internet browser.
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)